location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATDOCKCRH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCKCRH
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver :
The long product name of StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eSATA USB to SATA Hard Drive Docking Station w/ Hub & Card Reader
More>>>
StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver:
The official description of StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SATDOCKCRH combines the convenience of a SATA docking station with a 13-in-1 card reader and 2-port USB hub, and can be connected to a host computer through either USB or eSATA.

Providing immediate access to SATA hard drive contents, (by simply inserting the HDD into the SATA dock), SATDOCKCRH lets you copy the contents between your memory cards, flash drives and bare SATA hard drives all from one centrally connected device when connected to a computer. The HDD docking station supports data transfer speeds of up to 3 Gbps (using eSATA) and 480Mbps (using USB 2.0) between host and dock - ensuring effortless data dumps, backups and hassle-free file transfers.

Double the value of this hard drive docking station, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

Short summary description StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver:
This short summary of the StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCKCRH, Black, Silver, Memory Stick (MS), microSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, Plastic, 2.5,3.5", 5 - 80 °C, -40 - 70 °C

Long summary description StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver:
This is an auto-generated long summary of StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver based on the first three specs of the first five spec groups.

StarTech.com SATDOCKCRH. Product colour: Black, Silver, Compatible memory cards: Memory Stick (MS), microSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, Housing material: Plastic. Supported HDD sizes: 2.5,3.5". Weight: 413 g. Package weight: 830 g. Dimensions (WxDxH): 145 x 93 x 65 mm, Interface: SATA, Compatible operating systems: Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2,...

Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Performance
Compatible memory cards
Memory Stick (MS), microSDHC, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Product colour *
Black, Silver
Housing material
Plastic
Storage
Supported HDD sizes
2.5, 3.5"
Control unit
Handheld remote control
No
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
413 g
Packaging data
Package weight
830 g
Other features
Dimensions (WxDxH)
145 x 93 x 65 mm
Interface
SATA
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, MAC OS X
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKU3SEF laptop dock/port replicator Black StarTech.com SATDOCKU3SEF laptop dock/port replicator Black
(show image)
SATDOCKU3SEF USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDOCK2U laptop dock/port replicator Black StarTech.com UNIDOCK2U laptop dock/port replicator Black
(show image)
UNIDOCK2U USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDUPDOCK laptop dock/port replicator Black StarTech.com UNIDUPDOCK laptop dock/port replicator Black
(show image)
UNIDUPDOCK USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK525 laptop dock/port replicator Black StarTech.com SATADOCK525 laptop dock/port replicator Black
(show image)
SATADOCK525 StarTech.com 5.25in Bay Mounted 2.5in/3.5in SATA HDD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK22UE laptop dock/port replicator Black StarTech.com SATADOCK22UE laptop dock/port replicator Black
(show image)
SATADOCK22UE eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2E laptop dock/port replicator Black StarTech.com SATADOCKU2E laptop dock/port replicator Black
(show image)
SATADOCKU2E SATADOCKU2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2 laptop dock/port replicator Black StarTech.com SATADOCKU2 laptop dock/port replicator Black
(show image)
SATADOCKU2 SATADOCKU2 0.00
(excl. VAT)
0 (incl. VAT)