location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet Enterprise 7000nx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2708A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962067666 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:24:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Apr 2014
Product end of life date
Bullet Points HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Scanning media types supported: Card stock, Envelopes, Plain paper
  • - Maximum scan size: 216 x 864 mm Sensor type: CCD
  • - USB port Ethernet LAN
  • - 98 W
  • - Internal memory: 512 MB 2000 MHz
Warranty: One-year next business day exchangephone and Web support included.may vary by country as required by law. Go to http:///support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver :
The long product name of HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Scanjet Enterprise 7000nx Document Capture Workstation
More>>>
HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver:
The official description of HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve workflow and boost productivity with a shared document capture workstation offering efficient manageability, and advanced networking and security features, along with an easy-to-use colour touchscreen for everyday users.

Manage documents and workflows directly from this shared, departmental document capture workstation.

• Improve your return on investment: streamline document workflows with this powerful yet easy-to-use document capture workstation.


Experience robust security, and easy network management with HP Web Jetadmin.

• Boost productivity and enable sharing using 10/100/1000 Mbit/s networking with advanced security features including IPSec, SSL, SNMPv3 and Kerberos.


Fast, easy and reliable document capture with versatile document handling features.

• Quickly scan two-sided documents at up to 40 ppm/80 ipm in black and greyscale; up to 35 ppm/70 ipm in colour1.


Benefit from personalised, flexible solutions.

• Get seamless integration with support for a variety of enterprise document management systems, and a broad portfolio of fully compatible HP Certified Partner solutions.


1 Speeds attained at 200 dpi black and white, colour and greyscale using Smart Document Scan Software, A4 paper.

Short summary description HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver:
This short summary of the HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise 7000nx, 216 x 864 mm, 600 x 600 DPI, 48 bit, 24 bit, 40 ppm, 35 ppm

Long summary description HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver:
This is an auto-generated long summary of HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver based on the first three specs of the first five spec groups.

HP Scanjet Enterprise 7000nx. Maximum scan size: 216 x 864 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Silver, Display resolution: 800 x 600 pixels. Sensor type: CCD, Daily duty cycle (max): 2000 pages, Light source: CCFL. Auto document feeder (ADF) input capacity: 50 sheets. Scanning media types supported: Card stock, Envelopes, Plain paper, Auto Document Feeder (ADF) media weight: 75 - 75 g/m², Maximum scan area (ADF): 216 x 864 mm

Scanning
Maximum scan size *
216 x 864 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (colour, A4)
35 ppm
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (colour, A4)
70 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Silver
Display resolution
800 x 600 pixels
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
HTM, JPG, PDF, RTF, TIFF, TXT, UNICODE, XPS
Daily duty cycle (max) *
2000 pages
Internal memory
512 MB
Processor frequency
2000 MHz
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Plain paper
Multi feed detection
Yes
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
75 - 75 g/m²
Maximum scan area (ADF)
216 x 864 mm
Minimum scan area (ADF)
50,8 x 73,6 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power consumption (typical)
98 W
Power consumption (standby)
77 W
Power consumption (PowerSave)
3 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Supported network protocols
Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, WS Disc, IPsec, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS
System requirements
Mac compatibility
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
50 - 95 °F
Weight & dimensions
Width
320 mm
Depth
411,4 mm
Height
343 mm
Weight
16 kg
Other features
Network ready
Yes
Networking features
Gigabit Ethernet
Image formats supported
JPG, TIF
Duplex ADF scanning
Yes
Cabling technology
10/100/1000BASE-T(X)
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:09:21
Uk has collected 1 expert review for HP Scanjet Enterprise 7000nx Sheet-fed scanner 600 x 600 DPI Black, Silver and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%