location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra T High Yield Return Program Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A6844 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646198363 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:01:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 25000 pages
  • - Laser printing
Long product name Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black :
The long product name of Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optra T High Yield Return Program Print Cartridge
More>>>
Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black:
The official description of Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prebate™ supplies are now called Lexmark Return Program cartridges. Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer's agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.
For use with the Lexmark Optra T610, T610n, Optra T612, T612n, T612V, Optra T614, T614n, T614nl and Opta T616, T616n.

Short summary description Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black:
This short summary of the Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Optra T High Yield Return Program Print Cartridge, 25000 pages, Black

Long summary description Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black:
This is an auto-generated long summary of Lexmark Optra T High Yield Return Program Print Cartridge toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark Optra T High Yield Return Program Print Cartridge. Black toner page yield: 25000 pages, Printing colours: Black

Features
Black toner page yield *
25000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Package weight
2,6 kg
Logistics data
Quantity per pallet
72 pc(s)
Other features
Colour
No
Package dimensions (WxDxH)
285 x 400 x 165 mm
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark 12A5745 / 12A5845 - For Lexmark T 610 / 612 / 614 / 616 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 12A5745 / 12A5845 - For Lexmark T 610 / 612 / 614 / 616 toner cartridge 1 pc(s)
(show image)
66031DK Black Laser Toner - Lexmark 12A5745 / 12A5845 - For Lexmark T 610 / 612 / 614 / 616 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)