location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATXPW550PRO2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATXPW550PRO2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840477 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:09:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 W 100 - 240 V
  • - Motherboard power connector: 24-pin ATX
  • - PC ATX
  • - 12 cm 1800
  • - Silver
Warranty: 3-year warranty and free lifetime technical support
Long product name StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver :
The long product name of StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional 550W ATX EPS12V 2.92 Computer Power Supply w/ Two PCIe
More>>>
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver:
The official description of StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATXPW550PRO2 550 Watt EPS12V/ATX12V power supply delivers a professional-grade PC power solution, with support for recent Intel® and AMD® dual-core CPU designs.

Featuring a comprehensive range of device connections, including SATA and dual PCI Express connectors for systems with high-end video cards, the PSU is compliant with ATX12V 2.01 & EPS12V 2.92 revision standards and offers dual 12V power rails and a 20/24 pin motherboard connection to ensure broad compatibility and simple installation.

To maintain stable power delivery to the most demanding devices, the power supply features Quad+1 protection against short-circuit, over-power, over-voltage and no-load situations, as well as a 120mm dual ball bearing fan to help keep the power supply cool for peak performance.

Short summary description StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver:
This short summary of the StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATXPW550PRO2, 550 W, 100 - 240 V, 715 W, 100 A, 30 A, 18 A

Long summary description StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver:
This is an auto-generated long summary of StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver based on the first three specs of the first five spec groups.

StarTech.com ATXPW550PRO2. Total power: 550 W, AC input voltage: 100 - 240 V, Peak power: 715 W. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Noise level: 31,8 dB. Product colour: Silver, Fan diameter: 12 cm, Number of fans: 1 fan(s). Weight: 1,83 kg

Power
Total power *
550 W
Peak power
715 W
AC input voltage *
100 - 240 V
Input current
100 A
Max output current (+3.3V)
30 A
Max output current (+12V)
18 A
Max output current (+5V)
50 A
Max output current (-12V)
1 A
Max output current (+5Vsb)
2,5 A
Efficiency
72%
Power protection features
Over current, Over power, Over voltage, Short circuit
Ports & interfaces
Motherboard power connector *
24-pin ATX
Number of SATA power connectors
7
PCI Express power connectors (6-pin)
2
CPU power connector (4+4 pin)
Yes
I/O ports
2 x SP4, 5 x LP4
Cabling type
Non-Modular
Performance
Purpose *
PC
Performance
Power supply unit (PSU) form factor *
ATX
ATX version
2.01
EPS version
2.92
Noise level
31,8 dB
Bearing technology
FDB
Mean time between failures (MTBF)
100000 h
Design
Product colour
Silver
Fan diameter
12 cm
Number of fans
1 fan(s)
Fan speed
1800
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1,83 kg
Packaging data
Package weight
2,04 kg
Other features
Dimensions (WxDxH)
150 x 140 x 86 mm
Brand Image Product code Product Stock Price from
StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver
(show image)
ATXPW500PRO2 ATXPW500PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW630PRO power supply unit 630 W Silver StarTech.com ATX2PW630PRO power supply unit 630 W Silver
(show image)
ATX2PW630PRO StarTech.com Pro 630W ATX12V 2.3 80 Plus Computer Modular Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW530PRO power supply unit 530 W ATX Grey StarTech.com ATX2PW530PRO power supply unit 530 W ATX Grey
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOW350PRO power supply unit 350 W StarTech.com ATXPOW350PRO power supply unit 350 W
(show image)
ATXPOW350PRO ATXPOW350PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOW300PRO power supply unit 300 W StarTech.com ATXPOW300PRO power supply unit 300 W
(show image)
ATXPOW300PRO ATXPOW300PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW550PRO power supply unit StarTech.com ATX2PW550PRO power supply unit
(show image)
ATX2PW550PRO ATX2PW550PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW500PRO power supply unit StarTech.com ATX2PW500PRO power supply unit
(show image)
ATX2PW500PRO ATX2PW500PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW450PRO power supply unit StarTech.com ATX2PW450PRO power supply unit
(show image)
ATX2PW450PRO ATX2PW450PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW400PRO power supply unit 400 W 20+4 pin ATX ATX Stainless steel StarTech.com ATX2PW400PRO power supply unit 400 W 20+4 pin ATX ATX Stainless steel
(show image)
ATX2PW400PRO Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA 0.00
(excl. VAT)
0 (incl. VAT)