Lenovo logo

Lenovo 57Y4600 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126267
Info modified on:
31 Jan 2024, 12:04:17
Long product name Lenovo 57Y4600 power adapter/inverter Indoor 65 W Black:

65W AC Adapter with USB Hub

Lenovo 57Y4600 power adapter/inverter Indoor 65 W Black:

Get quick and easy connection to power and USB peripherals with the Lenovo 65W AC Adapter with USB Hub. This device combines an AC adapter with a USB hub for your peripherals. Three ports offer standard USB data transfer and charging capability, while a fourth dedicated power port charges devices, such as many mobile phones. Simply plug in the USB cable to access a mouse, printer, headphones, and other USB devices. Use this "power hub" in your office workspace to: - Charge your laptop battery -Quickly access up to three USB peripherals -Charge those USB peripherals, even when your laptop is away.

Features and Benefits:

- Compatible with 65W and 90W ThinkPad laptops
- 3 standard USB ports to access USB peripherals
- 1 dedicated power port charges many peripheral devices via their charge cable (not included)
- Attaches to a laptop via 2 cables
- Power cable (0.5m) connects to laptop power port
- USB cable (0.5m) attaches to any available laptop

Short summary description Lenovo 57Y4600 power adapter/inverter Indoor 65 W Black:

Lenovo 57Y4600, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, Lenovo ThinkPad Edge, L410, L412, L420, L421, L510, L512, L520, SL300, SL400, SL410, SL500, SL510,...

Long summary description Lenovo 57Y4600 power adapter/inverter Indoor 65 W Black:

Lenovo 57Y4600. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 62 mm, Depth: 55,5 mm, Height: 31 mm. Cables included: AC, USB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.