location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14V32AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850904400 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 01:03:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14 Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35,6 cm (14") Black
  • - Canvas, Polyester
  • - Brand compatibility: HP
  • - Bump resistant, Scratch resistant, Water resistant
  • - 210 g
Warranty: One-year limited warranty.
Long product name HP 14 Sleeve :
The long product name of HP 14 Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 Sleeve
More>>>
HP 14 Sleeve:
The official description of HP 14 Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wherever you go, protect your tech.
Whatever the weather, wherever you are, enjoy impeccable protection using the sleeve that’s designed with water-resistant material and an ultra-padded 14" (35.56 cm) compartment. Now you can always feel safe at night with reflective accents that can’t be missed. Plus, easily grab necessities on the go with the quick access pocket.

Short summary description HP 14 Sleeve:
This short summary of the HP 14 Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14 Sleeve, Sleeve case, 35,6 cm (14"), 210 g

Long summary description HP 14 Sleeve:
This is an auto-generated long summary of HP 14 Sleeve based on the first three specs of the first five spec groups.

HP 14 Sleeve. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 210 g. Surface coloration: Monochromatic

Never take a rain check

Take your laptop on the go, rain or shine with this water-resistant laptop sleeve.

Padded protection

Say goodbye to bumps and scrapes with the ultra-padded 14" (35.56 cm) laptop compartment.

Reflective and ready to go

Always feel safe at night with reflective accents that are designed to keep you safe.

Features
Surface coloration
Monochromatic
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Material *
Canvas, Polyester
Product main colour *
Black
Brand compatibility *
HP
Protection features
Bump resistant, Scratch resistant, Water resistant
Weight & dimensions
Width
352 mm
Weight & dimensions
Depth
238 mm
Height
33 mm
Weight
210 g
Package width
352 mm
Package depth
238 mm
Package height
33 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Lithuania 1 distributor(s)