location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZC73AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122352271 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 396557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:02:35
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 903 Ink Cartridges deliver legendary HP print quality.
  • - HP 903 ink cartridges work with: HP OfficeJet 6950
  • - 1 Black (~300 pages), 1 Cyan (~315 pages), 1 Magenta (~315 pages), 1 Yellow (~315 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Keep office printing simple. Easily install cartridges – replacing them is a snap. When cartridges are empty, conveniently recycle them with HP Planet Partners at no charge.[3]
  • - Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.
  • - Depend on Original HP 903 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 4 ink cartridges: 1 standard black, and 1 each standard cyan, magenta, yellow.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges :
The long product name of HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
The official description of HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy entrepreneurs and small-business owners who want to make a professional impression and serve the bottom line.

Original HP 903 Ink Cartridge combo packs deliver convenience and savings compared to purchasing individual black, cyan, magenta, and yellow ink cartridges separately.[1] Print crisp text and vivid graphics at an affordable price.

Short summary description HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
This short summary of the HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Pigment-based ink, 12,4 ml, 4,5 ml

Long summary description HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
This is an auto-generated long summary of HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 12,4 ml, Supply type: Combo pack, Colour ink page yield: 315 pages, Colour ink volume: 4,5 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 300 pages

Affordable individual HP ink cartridges

Print affordably with individual cartridges. Simply replace each cartridge separately, as needed.

Original HP inks for professional quality

Represent your business best with Original HP pigment inks designed for consistent, professional results.

Manufactured with high environmental standards.

The HP Design for Environment program strives to ensure products are energy efficient and recyclable.

Reorder the right cartridges at the right time

Order cartridges quickly with HP SureSupply – and stay focused on your business.

Designed with the planet in mind

Free and easy recycling to help reduce waste[1] [1]

Meets eco-label emission criteria[2]

To help maintain the indoor air quality where you live and work [5]

Engineered for security

To help protect your printer and your data[3] [3]

Choose the money-saving convenient ink combo pack.[1]

Purchase the ink you need in one convenient combo pack and start printing high-quality documents right away. [1]

Durable, readable, and high quality prints

Original HP ink cartridges deliver impressive readability, quality, and durability; prints resist water and last for decades. [7]

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet 6950 HP OfficeJet Pro 6960, 6970
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
12,4 ml
Colour ink volume
4,5 ml
Black ink page yield *
300 pages
Colour ink page yield *
315 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Country of origin
Ireland
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 45 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
124 mm
Depth
38 mm
Height
160 mm
Weight
130 g
Package width
124 mm
Package depth
38 mm
Package height
160 mm
Package weight
130 g
Package type
Box
Technical details
Box contents
4 ink cartridges: 1 standard black, and 1 each standard cyan, magenta, yellow.
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 903 4-pack Black/Cyan/Magenta/Yellow Original Ink Cartridges:
Disclaimer

[1] HP Black/Cyan/Magenta/Yellow Original HP ink cartridges, in a value pack compared to Manufacturers Recommended Street Price (MRSP) sold separately. Savings can vary by reseller.
[3] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle.

[1] HP Black/Cyan/Magenta/Yellow Original HP ink cartridges, in a value pack compared to Manufacturers Recommended Street Price (MRSP) sold separately. Savings can vary by reseller.
[4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
[7] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.