Epson logo

Epson ColorWorks CW-C6500P label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34208
Info modified on:
30 May 2023, 12:09:30
Bullet Points Epson ColorWorks CW-C6500P label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:
  • - Media Flexibility: Expanded media support. Label widths from 25.4mm to 215.9mm
  • - Compact: Simple, unobtrusive design with front panel operation
  • - Built-in peeler: For print-and-apply production line goods
  • - Remote management: Remote configuration, maintenance and monitoring
  • - Money saving: No need for pre-printed stock of labels. Print full colour on blank labels
Short summary description Epson ColorWorks CW-C6500P label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:

Epson ColorWorks CW-C6500P, Inkjet, 1200 x 1200 DPI, 85 mm/sec, Wired, Black

Long summary description Epson ColorWorks CW-C6500P label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:

Epson ColorWorks CW-C6500P. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Print speed: 85 mm/sec. Connectivity technology: Wired. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.