location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 800mm F11 IS STM MILC Telephoto lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 800mm F11 IS STM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3987C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292162059
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 14:46:34
The date of the most recent change of this product data-sheet in Icecat.
Canon 3987C005 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 800mm F11 IS STM MILC Telephoto lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capture safari, aircraft or travel views and shoot the ultimate frame-filling moments in glorious detail that benefit from creative telephoto compression
  • - Thanks to 4-stop image stabilisation, super sharp telephoto images are possible, and you can achieve great handheld video footage too
  • - Because of the RF mount, an F11 aperture and compact Diffractive Optic design, the lens measures 281.8 mm in length when stored and weighs only 1,260 g
  • - An STM motor allows smooth, quiet AF while a Lens Control Ring gives intuitive control over settings. Pleasing bokeh is achieved thanks to a bladeless, F11 aperture
  • - Now it’s easy to pack a super telephoto lens in your kitbag with powerful image stabilisation and AF which is available to all enthusiasts who want to travel light
Long product name Canon RF 800mm F11 IS STM MILC Telephoto lens Black :
The long product name of Canon RF 800mm F11 IS STM MILC Telephoto lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF 800mm F11 IS STM Lens
More>>>
Canon RF 800mm F11 IS STM MILC Telephoto lens Black:
The official description of Canon RF 800mm F11 IS STM MILC Telephoto lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RF 800mm IS STM lens is a super telephoto prime lens with 4-stop image stabilisation and a greater reach than its sister lens, the RF 600mm IS STM. It is perfect for the wildlife enthusiast, and ideal for specialist pursuits such as bird and aviation photography. Lightweight, powerful and compact with excellent image stabilisation for handheld shooting, the Diffractive Optic (DO) design, along with the RF lens mount and a fixed, F11 aperture, helps make it a more compact lens and easier to pack into a travel bag. Designed for Canon’s Full Frame mirrorless cameras, its RF lens mount offers a faster communication speed than a conventional DSLR. Smooth and silent focusing from the STM motor is a real advantage too, particularly for video.

Short summary description Canon RF 800mm F11 IS STM MILC Telephoto lens Black:
This short summary of the Canon RF 800mm F11 IS STM MILC Telephoto lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon RF 800mm F11 IS STM, Telephoto lens, 11/8, Canon RF

Long summary description Canon RF 800mm F11 IS STM MILC Telephoto lens Black:
This is an auto-generated long summary of Canon RF 800mm F11 IS STM MILC Telephoto lens Black based on the first three specs of the first five spec groups.

Canon RF 800mm F11 IS STM. Component for: MILC, Lens structure (elements/groups): 11/8, Lens type: Telephoto lens. Camera brands compatibility: Canon, Maximum magnification: 0,14x, Compatibility: EOS R EOS RP EOS Ra EOS R5 EOS R6. Product colour: Black. Diameter: 10,2 cm, Filter size: 9,5 cm, Length: 281,8 mm

Lens system
Component for *
MILC
Lens type *
Telephoto lens
Lens structure (elements/groups) *
11/8
Lens viewing angle, horizontal
2.35°
Lens viewing angle, vertical
1.4°
Fixed focal length
80 cm
Minimum aperture number *
11
Closest focusing distance *
6 m
Lens mount interface *
Canon RF
Performance
Camera brands compatibility *
Canon
Maximum magnification
0,14x
Compatibility
EOS R EOS RP EOS Ra EOS R5 EOS R6
Design
Product colour
Black
Weight & dimensions
Length
281,8 mm
Extended length
35,2 cm
Weight
1,26 kg
Diameter *
10,2 cm
Filter size *
9,5 cm
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 12 expert reviews for Canon RF 800mm F11 IS STM Lens and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
EISA.eu
Updated:
2022-10-17 18:56:23
These two innovative ultra-telephoto lenses owe their unparalleled low weight to a novel design that combines diffractive optics with a small, fixed aperture. They also employ a retractable sliding barrel that enables a remarkably short packed length. Wha...
0%
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)