location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop Mini Dual VESA Sleeve v3 with PSH Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Mini Dual VESA Sleeve v3 with PSH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L68AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902697 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 03:31:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP Desktop Mini Dual VESA Sleeve v3 with PSH Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Black
  • - Quantity per pack: 1 pc(s)
  • - 185 g
  • - China
Long product name HP Desktop Mini Dual VESA Sleeve v3 with PSH Black :
The long product name of HP Desktop Mini Dual VESA Sleeve v3 with PSH Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Mini Dual VESA Sleeve v3 with PSH
More>>>
HP Desktop Mini Dual VESA Sleeve v3 with PSH Black:
The official description of HP Desktop Mini Dual VESA Sleeve v3 with PSH Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap your HP Desktop Mini PC in the HP Desktop Mini Dual VESA Sleeve v3 with PSH to securely mount it—with or without an Expansion Module[1]—behind your display, position the solution on a wall, and lock it down with the integrated security bracket and optional HP Ultra-Slim Cable Lock.

Short summary description HP Desktop Mini Dual VESA Sleeve v3 with PSH Black:
This short summary of the HP Desktop Mini Dual VESA Sleeve v3 with PSH Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop Mini Dual VESA Sleeve v3 with PSH, Black

Long summary description HP Desktop Mini Dual VESA Sleeve v3 with PSH Black:
This is an auto-generated long summary of HP Desktop Mini Dual VESA Sleeve v3 with PSH Black based on the first three specs of the first five spec groups.

HP Desktop Mini Dual VESA Sleeve v3 with PSH. Product colour: Black

Technical details
Product colour *
Black
UNSPSC-code
43211612
Country of origin
China
Compatibility
HP 260 Desktop Mini, HP ProDesk 400/405 Desktop Mini, HP ProDesk 600 Desktop Mini, HP EliteDesk 705 Desktop Mini, HP EliteDesk 800/805 Desktop Mini.
Technical details
VESA mounting
Yes
Weight & dimensions
Weight
185 g
Width
163,3 mm
Depth
45 mm
Height
404,5 mm
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Desktop Mini Dual VESA Sleeve v3 with PSH Black:
Disclaimer

[1] Each sold separately. Expansion Modules are compatible with the HP Desktop Mini Security/Dual VESA Sleeve (G1K22AA) and HP Desktop Mini Dual VESA Sleeve v3 with PSH (13L68AA). The HP DM VESA Power Supply Holder Kit and HP DM VESA Quick Deploy Adhesive are only compatible with HP Desktop Mini Dual VESA Sleeve v3 with PSH(13L68AA). See product QuickSpecs for exact configurations.