HPE logo

HPE ProCurve 2626 Managed L3

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55566
Info modified on:
11 Jul 2022, 13:42:01
Warranty:
Lifetimefor as long as you own the product, with next-business-day advance replacement (available in most countries).
Short summary description HPE ProCurve 2626 Managed L3:

HPE ProCurve 2626, Managed, L3, Full duplex

Long summary description HPE ProCurve 2626 Managed L3:

HPE ProCurve 2626. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 9,6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.