location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultron Check ‘Ultron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic Cube edition 2.1 silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28091
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Ultron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ultron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35 W 2.1 channels
  • - Number of satellite speakers: 2
  • - Wired
  • - Silver
Warranty: 3 years warranty
Long product name Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels :
The long product name of Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonic Cube edition 2.1 silver
More>>>
Short summary description Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels:
This short summary of the Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Ultron Sonic Cube edition 2.1 silver, 2.1 channels, 35 W, Silver, 180 - 20000 Hz, 40 - 180 Hz, 160 x 173 x 280 mm

Long summary description Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels:
This is an auto-generated long summary of Ultron Sonic Cube edition 2.1 silver speaker set 35 W 2.1 channels based on the first three specs of the first five spec groups.

Ultron Sonic Cube edition 2.1 silver. Audio output channels: 2.1 channels, RMS rated power: 35 W, Product colour: Silver. Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer frequency range: 40 - 180 Hz, Subwoofer dimensions (WxHxD): 160 x 173 x 280 mm. Connectivity technology: Wired

Brand Image Product code Product Stock Price from
Ultron

Ultron Sonic Cube edition 2.1 black speaker set 35 W 2.1 channels
(show image)
27300 Sonic Cube edition 2.1 black 0.00
(excl. VAT)
0 (incl. VAT)