location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys EtherFast Network Attached Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EtherFast Network Attached Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFG120
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys EtherFast Network Attached Storage :
The long product name of Linksys EtherFast Network Attached Storage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EtherFast Network Attached Storage
More>>>
Linksys EtherFast Network Attached Storage:
The official description of Linksys EtherFast Network Attached Storage as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can quickly and easily add 120 gigabytes of storage space onto your network with the EtherFast Network Attached Storage from Linksys. This stand-alone network appliance features two hard drive bays -- one with a 120GB drive in it, and the other available so you can add an additional up to 120GB IDE hard drive as your storage needs grow.

Installation of the Network Attached Storage is simple -- just plug it directly into your 10/100 network, and it's instantly available. Or connect it to a Gigabit network! It can serve as your network's DHCP server, and also has a built-in Print Server so you can add a network printer without burdening a PC with spooling chores.

The Network Attached Storage features built-in disk utilities, accessible through your web browser. You can run a self test, and scan or defrag the disk(s). If you've installed a second disk drive, you can back up one drive to the other, either manually or on a schedule. Additional quick-connect hard drive trays are available, so you can quickly swap multiple backup drives to create rotating backups.

For even more flexibility and utility, the Network Attached Storage can be set up to be accessible directly from the Internet -- uploading and downloading files either via a web browser or by FTP. Files can be available publicly, or create password-protected accounts for your authorized users. You can even use it as an Internet print server, saving fax machine phone charges and using the internal hard drive space to spool and print high-resolution color pages from anywhere in the world.

The EtherFast Network Attached Storage is a fast, powerful, flexible and economical addition to your network.

Short summary description Linksys EtherFast Network Attached Storage:
This short summary of the Linksys EtherFast Network Attached Storage data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys EtherFast Network Attached Storage, 120 GB, 3,7 kg, -5 - 50 °C, 10 - 85%, -20 - 70 °C, 290 x 82 x 233 mm

Long summary description Linksys EtherFast Network Attached Storage:
This is an auto-generated long summary of Linksys EtherFast Network Attached Storage based on the first three specs of the first five spec groups.

Linksys EtherFast Network Attached Storage. Storage drive capacity: 120 GB. Weight: 3,7 kg. Dimensions (WxDxH): 290 x 82 x 233 mm, Power requirements: 12V 5A, Compatible operating systems: Windows 95/98/Me/NT 4.0/2000/XP

Storage
Storage drive capacity *
120 GB
Weight & dimensions
Weight
3,7 kg
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
-20 - 70 °C
Other features
Dimensions (WxDxH)
290 x 82 x 233 mm
I/O ports
1x 10/100/1000Mbps RJ-45 port 1x DB-25 Parallel Port 1x Power adapter port
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
12V 5A
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP
Networking features
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:42
Uk has collected 3 expert reviews for Linksys EtherFast Network Attached Storage and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-03 23:13:41
The EFG120 network attached storage unit offers the perfect feature set for some small businesses, but everyone else should turn to better-equipped competition.
78%
Country Distributor
United Kingdom 1 distributor(s)