location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
m15 R3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AWR3-0450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184460450
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i7 i7-10750H 2,6 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 1 TB SSD
  • - NVIDIA® GeForce RTX™ 2070 8 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000,2500 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 86 Wh 240 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White:
This short summary of the Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware m15 R3, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White:
This is an auto-generated long summary of Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White based on the first three specs of the first five spec groups.

Alienware m15 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: White

Design
Colour name
Lunar Light
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Pixel density
141 ppi
RGB colour space
NTSC
Colour gamut
72%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10750H
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
2,6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Audio chip
Realtek ALC3281-CG
Number of built-in speakers
4
Speaker power
4 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0,92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Killer Wireless-AX 1650
WLAN controller manufacturer
Killer
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000, 2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Mini DisplayPorts quantity
1
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Bundled software
Financial Tracker & Retail Information
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201837
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
86 Wh
Battery voltage
11,4 V
Battery recharge time
3 h
Battery weight
340 g
Power
AC adapter power
240 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12,31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Fingerprint reader
No
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360,3 mm
Depth
276,2 mm
Height (front)
1,83 cm
Height (rear)
1,97 cm
Weight *
2,5 kg
Packaging data
Package width
415,8 mm
Package depth
456,1 mm
Package height
117,4 mm
Package weight
4,66 kg
Package material
Corrugated cardboard, Polypropylene (PP)
Recycling data
Corrugated cardboard content per package
1,39 kg
Corrugated cardboard content per shipping (inner) case
971 g
Corrugated cardboard content per box for accessories
215 g
Corrugated cardboard content per sleeve for accessories
199 g
Polypropylene (PP) content per package
19 g
Other materials content per package
120 g
Packaging content
Cables included
AC
Logistics data
Quantity per intermodal container (20ft)
800 pc(s)
Quantity per intermodal container (40ft)
1680 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet weight
194,2 kg
Pallet volume weight
75 kg
Number of layers per pallet
2 pc(s)
Quantity per pallet layer
20 pc(s)
Quantity per pallet
40 pc(s)
Maximum number of stacking cartons
4 pc(s)
Other features
EPEAT rating
90,88%
Source Testseek summary Average rating
Reviews
Updated:
2020-07-19 02:31:59
Uk has collected 26 expert reviews for Alienware m15 R3 Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2070 Wi-Fi 6 (802.11ax) Windows 10 Home White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-08-10 03:47:48
As the best gaming laptops get thinner and lighter, the companies that make them are pushing new features to stand out and provide a competitive advantage. On the Alienware m15 R3 ($1,371.99 to start. $2,165.79 as tested), that includes options for a 300...
Good Attractive, sleek design, Plenty of ports, Strong gaming performance, 300 Hz display is great for eSports...
Bad 300 Hz display is a major battery drain, Keyboard gets really warm...
Bottom line The Alienware m15 R3 is an attractive gaming machine with lots of expandability options and a 300 Hz screen for eSports, but it runs hot and that display hogs the battery...
70%
au.pcmag.com
Updated:
2020-09-01 21:08:04
In addition to its reputation for producing large, powerful gaming desktops, Alienware also offers more portable machines that can still get the job done for enthusiasts. The Alienware m15 is the Dell subsidiary's flagship 15-inch gaming laptop, and the 2...
Good Stand-out aesthetic, Fast overall speed and potent gaming performance at a lower price than premium competitors, Enough power to utilize its 300Hz display in competitive multiplayer games, 1TB of SSD storage and plenty of useful ports, Handy features incl...
Bad Brief battery life, Design may not be for everyone...
Bottom line The Alienware m15 R3 is a powerful and affordable high-end gaming laptop, with a uniquely styled design that sets it apart from a competitive field...
90%
techradar.com
Updated:
2020-09-06 02:08:39
Have to ask how much? You probably can't afford it. So it goes with the latest revision of the fabulous Alienware M15 gaming laptop for 2020.At least it does for this absolutely loaded review configuration. This 15-inch beast is crammed with pretty much t...
Good Great build quality, The very best components, Sublime all-round performance...
Bad 4K OLED panel not optimal for gaming, Nvidia Max-Q GPU a little limited, Very expensive...
Bottom line Alienware's brilliant 15-inch gaming beast, the M15, just got a little bit better thanks to design tweaks and new components. But, it's still painfully pricey...
90%