location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-R8385Y printer drum Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-R8385Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-R8385Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993436101
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 10:16:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-R8385Y printer drum Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 30000 pages
  • - Printing colours: Yellow
Long product name Samsung CLX-R8385Y printer drum Original :
The long product name of Samsung CLX-R8385Y printer drum Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-R8385Y, yellow drum
More>>>
Samsung CLX-R8385Y printer drum Original:
The official description of Samsung CLX-R8385Y printer drum Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung colour laser supplies are designed to maximise your printer's performance. You'll enjoy top performance, total reliability, and impressive colour quality every time you print. Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office.

Short summary description Samsung CLX-R8385Y printer drum Original:
This short summary of the Samsung CLX-R8385Y printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-R8385Y, Original, Samsung CLX-8385ND, 30000 pages, Laser printing, Yellow, Black

Long summary description Samsung CLX-R8385Y printer drum Original:
This is an auto-generated long summary of Samsung CLX-R8385Y printer drum Original based on the first three specs of the first five spec groups.

Samsung CLX-R8385Y. Type: Original, Compatibility: Samsung CLX-8385ND, Page yield: 30000 pages. Weight: 1,61 kg, Package width: 374 mm, Package depth: 357 mm. Number of pallets per intermodal container (20ft): 12 pc(s), Pallet width: 114,9 cm, Pallet length: 80 cm. Package tare weight: 400 g

Features
Print technology
Laser printing
Printing colours
Yellow
Compatibility *
Samsung CLX-8385ND
Type *
Original
Page yield *
30000 pages
Product colour
Black
Weight & dimensions
Weight
1,61 kg
Package width
374 mm
Package depth
357 mm
Package height
126 mm
Package weight
2,2 kg
Logistics data
Number of pallets per intermodal container (20ft)
12 pc(s)
Pallet width
114,9 cm
Pallet length
80 cm
Pallet height
12 cm
Number of cartons per pallet
18 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
383 mm
Master (outer) case height
587 mm
Master (outer) case weight
9,28 kg
Master (outer) case tare weight
1,1 kg
Quantity per master (outer) case
4 pc(s)
Other features
Package tare weight
400 g