location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV841HDIEGB KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port Rackmount USB PS/2 Digital IP KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV841HDIEGB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030823234 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SV841HDIEGB KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 8
  • - Keyboard port type: USB, PS/2 Video port type: VGA
Warranty: 2 Year Warranty
Long product name StarTech.com SV841HDIEGB KVM switch Black :
The long product name of StarTech.com SV841HDIEGB KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Port Rackmount USB PS/2 Digital IP KVM Switch
More>>>
StarTech.com SV841HDIEGB KVM switch Black:
The official description of StarTech.com SV841HDIEGB KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control up to 8 USB or PS/2 computers remotely over an IP network or the internet
The SV841HDIEGB 8 Port Rack Mount USB PS/2 Digital IP KVM Switch offers cost-effective and secure, local and remote administration of up to 8 systems over a LAN or the Internet.
Unlike software solutions that work through the operating system, this IP KVM Switch delivers BIOS level control, full boot processes interaction and control over a TCP/IP connection as if you are on site. Featuring support for security protocols such as SSH, SSL and RADIUS, and a configurable firewall for added protection.
A scalable KVM solution supporting up to 8 directly-connected computers, or cascade with other KVM switches for control of up to 64 computers. For added control, using the RPORT module (sold separately) lets you interact with any device that uses an RS-232 serial terminal (routers, switches, etc.).
Backed by a StarTech.com 3-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Reboot attached systems, access the BIOS, and have full control over the keyboard and mouse - as if you are on site
- User friendly access through an OSD or the integrated web server saves configuration time and frustration
- Supports 16 bit video for a richer quality of picture when accessing the remote server either through the web browser or VNC client

Short summary description StarTech.com SV841HDIEGB KVM switch Black:
This short summary of the StarTech.com SV841HDIEGB KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV841HDIEGB, Black

Long summary description StarTech.com SV841HDIEGB KVM switch Black:
This is an auto-generated long summary of StarTech.com SV841HDIEGB KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV841HDIEGB. Keyboard port type: USB, PS/2, Video port type: VGA. Maximum digital resolution: 1920 x 1440 pixels, Maximum analog resolution: 1600 x 1200 pixels, Number of users: 1 user(s). Product colour: Black. Input voltage: 110-240 V. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB, PS/2
Video port type *
VGA
Audio connections
No
Performance
Maximum digital resolution
1920 x 1440 pixels
Maximum analog resolution
1600 x 1200 pixels
Number of users
1 user(s)
Design
Product colour *
Black
Display
Built-in display *
No
Power
Input voltage
110-240 V
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
43,2 mm
Depth
404 mm
Height
224,5 mm
Weight
3,95 kg
Packaging data
Package width
118 mm
Package depth
505 mm
Package height
360 mm
Package weight
4,22 kg
Packaging content
Cables included
RS-232
AC adapter included
Yes
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
43,2 x 404 x 224,5 mm
Ports quantity
8
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
StarTech.com SV1641HDIEGB KVM switch Black StarTech.com SV1641HDIEGB KVM switch Black
(show image)
SV1641HDIEGB 16 Port Rackmount USB PS/2 Digital IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)