location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWBDROP Cable Exit Clip/Dropout Waterfall for Wire Mesh Cable Trays, 45 mm Wide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWBDROP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240521 show
Category:
Cable trays are used in the electrical wiring of buildings to support insulated electric cables used for power distribution and communication. Cable trays are used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction. Cable tray accessories include cables and the trays themselves.
Cable Tray Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:39:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintains a bend radius while dropping cables through the tray’s wire mesh opening
  • - Keeps cables straight and organized when exiting or entering cable tray
  • - Fixed metal waterfall snaps into tray surface with no hardware required
  • - Made from resilient black powder-coated metal designed to last
Warranty: 5-year limited
Long product name Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting :
The long product name of Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable Exit Clip/Dropout Waterfall for Wire Mesh Cable Trays, 45 mm Wide
More>>>
Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting:
The official description of Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensures a Proper Bend Radius to Reduce Cable Stress and Keep Your Cable Tray Organized
This SmartRack® exit clip helps reduce bend-induced stress, pinching, pressure points and fatigue in your wire mesh cable tray system. It mounts to the cross member of the tray to route copper cables down through an opening in the wire. The SRWBDROP is 45 millimeters wide and snaps to the wires with no hardware needed. You can also snap adjacent exit clips into the tray to expand the width of your bundled cable drop.

Short summary description Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting:
This short summary of the Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWBDROP, Cable entrance end fitting, Black, Metal, 222,2 mm, 41,9 mm, 59,9 mm

Long summary description Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting:
This is an auto-generated long summary of Tripp Lite SRWBDROP cable tray accessory Cable entrance end fitting based on the first three specs of the first five spec groups.

Tripp Lite SRWBDROP. Product type: Cable entrance end fitting, Product colour: Black, Material: Metal. Width: 222,2 mm, Length: 41,9 mm, Height: 59,9 mm. Quantity per master (outer) case: 30 pc(s), Master (outer) case width: 460 mm, Master (outer) case length: 260,1 mm

Features
Product type *
Cable entrance end fitting
Product colour
Black
Material
Metal
Weight & dimensions
Width
222,2 mm
Length
41,9 mm
Height
59,9 mm
Weight
140 g
Package width
255 mm
Package depth
74,9 mm
Package height
65 mm
Package weight
180 g
Packaging content
Quantity
1
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332240528
Logistics data
Quantity per master (outer) case
30 pc(s)
Master (outer) case width
460 mm
Master (outer) case length
260,1 mm
Master (outer) case height
340,1 mm
Master (outer) case weight
6,58 kg
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)