location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Virtua Tennis 4 Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtua Tennis 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01096
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055277010967
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:26:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SEGA Virtua Tennis 4 Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Sports
  • - Developer: Sega-AM3
  • - ESRB rating: E (Everyone)
Long product name SEGA Virtua Tennis 4 Xbox 360 :
The long product name of SEGA Virtua Tennis 4 Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Virtua Tennis 4, Xbox 360, Sports
More>>>
Short summary description SEGA Virtua Tennis 4 Xbox 360:
This short summary of the SEGA Virtua Tennis 4 Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Virtua Tennis 4, Xbox 360, E (Everyone)

Long summary description SEGA Virtua Tennis 4 Xbox 360:
This is an auto-generated long summary of SEGA Virtua Tennis 4 Xbox 360 based on the first three specs of the first five spec groups.

SEGA Virtua Tennis 4. Platform: Xbox 360, ESRB rating: E (Everyone), Developer: Sega-AM3

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:45
Uk has collected 24 expert reviews for SEGA Virtua Tennis 4 Xbox 360 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2012-01-25 06:39:45
To be a successful tennis player, you must be hugely fit, fast, have a natural gift for the game... and, of course, a great grunt. The louder the noise you can make while hitting the ball - even sounding like you've stood on a bear-trap - the more you...
Good The refreshed world tour mode is novel and engaging...
Bad Kinect play is disappointing and limited.
Bottom line There's the usual tweaking in this incarnation of Virtua Tennis, but the twin pillars of change are a story of success and failure. The new World Tour format is a highly engaging way to build your virtual tennis player, but the Kinect implementation is...
80%
darkzero.co.uk
Updated:
2012-01-25 06:39:45
Published May 20th 2011. Written by Gloria Preston. Virtua Tennis was the perfect arcade tennis game and got everything right first time around. Over the years bells and whistles have been added and the graphics updated to keep it looking fresh, but at...
80%
pocket-lint.com
Updated:
2012-01-25 06:39:45
“If it ain’t broke, don’t fix it” seems to be the guiding design principal for Sega’s classic Tennis series. While the graphics change and game modes come and go, Sega hasn’t really meddled much over the series four iterations (six if you include the...
Good Addictive gameplay, motion controls added, expanded range of players...
Bad Motion controls are fun rather than realistic (might be a pro for some...)...
Bottom line This is a superb and furiously addictive game of arcade tennis, which gives the established Virtua Tennis gameplay a new shine...
80%
nowgamer.com
Updated:
2012-01-25 06:39:45
Videogames have many life lessons to teach us, nearly all of them wrong. Collecting 100 rings provides the secret to immortality, not a trip to debtor’s jail.Skill shots, a board game map, weird fans. There's plenty on offer, here.Consuming strange mus...
Bottom line A classic formula tweaked to accommodate greater tactical variety. By and large successful, besides greater variety and an AI tweak or two. 7.9/10Print this pageComments (0)Share this pageNoticed something wrong? Report error/mistake.Add to my profile...
79%
stuff.tv
Updated:
2014-06-07 03:59:20
We had to pinch ourselves to check we were awake. One moment we were playing Sega's latest tennis gem, the next our virtual tennis player was running around the court hatching chicks from eggs and leading them to a giant mother hen while machines spa...
Bottom line Pitch-perfect tennis, as long as you're not expecting the motion controls to play a big part...
100%
Brand Image Product code Product Stock Price from
SEGA

SEGA Bleach: The 3rd Phantom Nintendo DS
(show image)
00140 Bleach: The 3rd Phantom 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Mario & Sonic at the Olympic Games German Nintendo DS
(show image)
00097 Mario & Sonic at the Olympic Games 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Die wahnsinnige Welt des Sports (Wii) German
(show image)
00117 Die wahnsinnige Welt des Sports (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009 Bundle Pack (Wii)
(show image)
00109 Virtua Tennis 2009 Bundle Pack (Wii) 0.00
(excl. VAT)
0 (incl. VAT)