location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT70/32GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617305234 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2024 14:00:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for use with USB-C devices
  • - USB 3.2 Gen 1 speeds
  • - Portable and simple design
Warranty: 5-year
Long product name Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB, USB 3.2 Gen 1, USB C, 7 g
More>>>
Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Value USB-C Flash Drive

Kingston’s DataTraveler 70 is a portable and lightweight USB-C flash drive that features USB 3.2 Gen 1 speeds. It’s designed to be used with compatible USB-C devices such as notebooks, laptops, tablets and phones. With capacities of up to 128GB, the DataTraveler70 is more than capable of expanding your storage for everyday use.

Short summary description Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler 70, 32 GB, USB Type-C, 3.2 Gen 1 (3.1 Gen 1), Cap, 7 g, Black

Long summary description Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Kingston Technology DataTraveler 70 USB flash drive 32 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler 70. Capacity: 32 GB, Device interface: USB Type-C, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 7 g. Product colour: Black

Performance
Capacity *
32 GB
Device interface *
USB Type-C
USB version *
3.2 Gen 1 (3.1 Gen 1)
Compatible operating systems
Windows 10, 8.1, 8, Mac OS (v.10.10.x +), Linux (v. 2.6.x +), Chrome OS
Design
Form factor *
Cap
Product colour *
Black
Certification
CE
Security
Fingerprint reader
No
Weight & dimensions
Width
59 mm
Depth
18,5 mm
Height
9 mm
Weight
7 g
Packaging content
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Logistics data
Harmonized System (HS) code
84717070
Brand Image Product code Product Stock Price from
Kingston Technology DataTraveler 70 USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black Kingston Technology DataTraveler 70 USB flash drive 256 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
DT70/256GB 256GB USB-C 3.2 Gen 1 DataTraveler 70 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 70 USB flash drive 64 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black Kingston Technology DataTraveler 70 USB flash drive 64 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
DT70/64GB 64GB USB-C 3.2 Gen 1 DataTraveler 70 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 70 USB flash drive 128 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black Kingston Technology DataTraveler 70 USB flash drive 128 GB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
DT70/128GB 128GB USB-C 3.2 Gen 1 DataTraveler 70 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)