location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T2U Nano WLAN 433 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T2U Nano
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER T2U NANO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364099978
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:19:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Archer T2U Nano(US)_V1_User Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link ARCHER T2U NANO user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link Archer T2U Nano WLAN 433 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Speed WiFi – Up to 600 Mbps speeds with 200 Mbps on 2.4 GHz and 433 Mbps on 5 GHz. Upgrades your devices to higher AC WiFi speeds*
  • - Dual Band – 2.4 GHz and 5 GHz band for flexible connectivity, upgrades your devices to work with the latest dual band WiFi router for faster speed and extended range
  • - Nano Design – Small, unobtrusive design allows you to plug it in and leave it in
  • - Operating System – Supports Windows 10/8.1/8/7/XP and Mac OS X
  • - Advanced Security – Supports 64/128-bit WEP, WPA/WPA2, and WPA-PSK/WPA2-PSK encryption standards
Warranty: 3 year
Long product name TP-Link Archer T2U Nano WLAN 433 Mbit/s :
The long product name of TP-Link Archer T2U Nano WLAN 433 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, Omni Directional, IEEE 802.11ac, IEEE 802.11a, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, 5GHz 2.4GHz, DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM, 256-QAM
More>>>
TP-Link Archer T2U Nano WLAN 433 Mbit/s:
The official description of TP-Link Archer T2U Nano WLAN 433 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tiny Size. Powerful Connection
AC600 Nano Wireless USB Adapter
Archer T2U Nano

High-Speed Dual Band Adapter for Better Connections
The Archer T2U Nano receives WiFi signals on two separate bands. 256QAM technology increases the 2.4 GHz data rate from 150 Mbps to 200 Mbps for 33% faster performance. 433 Mbps on 5 GHz is perfect for HD video streaming and lag-free online gaming, while 200 Mbps on 2.4 GHz is perfect for web surfing with legacy devices.

Miniature Design -
Plug it in and forget it

With its miniature size and sleek design, users can insert the nano adapter into any USB port and leave it in there, making it perfect for home or travel use

WiFi Roaming
Some public WiFi networks require you to go through the hassle of constantly selecting and connecting to different networks as you move around.


Connect automatically to the nearest WiFi network with the Archer T2U Nano’s WiFi Roaming for an uninterrupted network no matter where you go.

Short summary description TP-Link Archer T2U Nano WLAN 433 Mbit/s:
This short summary of the TP-Link Archer T2U Nano WLAN 433 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer T2U Nano, Wired, USB, WLAN, Wi-Fi 5 (802.11ac), 433 Mbit/s, Black

Long summary description TP-Link Archer T2U Nano WLAN 433 Mbit/s:
This is an auto-generated long summary of TP-Link Archer T2U Nano WLAN 433 Mbit/s based on the first three specs of the first five spec groups.

TP-Link Archer T2U Nano. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 433 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
WLAN
USB version
2.0
Network
Maximum data transfer rate *
433 Mbit/s
Networking standards *
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Frequency range
2,4 - 5 GHz
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN data transfer rates supported
11, 54, 150, 200, 433 Mbit/s
Modulation
16-QAM, 64-QAM, 256-QAM, CCK, DBPSK, DQPSK, OFDM
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
Antenna
Yes
Antenna design
Internal
Antenna direction type
Omni-directional
Transmitting power (CE)
20 dBm
Transmitting power (FCC)
20 dBm
Operating modes
Infrastructure mode
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows XP
Mac operating systems supported
macOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
15 mm
Depth
7,1 mm
Height
18,6 mm
Packaging data
Package width
138 mm
Package depth
128 mm
Package height
30 mm
Package weight
90 g
Packaging content
Resource CD
Yes
Quick installation guide
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s TP-Link Archer TX20E Internal WLAN / Bluetooth 1800 Mbit/s
(show image)
ARCHER TX20E AX1800 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TXE72E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TXE72E AXE5400 Wi-Fi 6E Bluetooth 5.3 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX55E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX55E AX3000 Wi-Fi 6 Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s TP-Link Archer TXE75E Internal WLAN / Bluetooth 5400 Mbit/s
(show image)
ARCHER TXE75E AXE5400 Wi-Fi 6E Bluetooth 5.2 PCIe Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T2E Internal WLAN 433 Mbit/s TP-Link Archer T2E Internal WLAN 433 Mbit/s
(show image)
ARCHER T2E Archer T2E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T4U Plus WLAN 867 Mbit/s TP-Link Archer T4U Plus WLAN 867 Mbit/s
(show image)
ARCHER T4U PLUS Archer T4U Plus 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX50E WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX50E Archer TX50E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s TP-Link Archer T5E Internal WLAN / Bluetooth 867 Mbit/s
(show image)
ARCHER T5E Archer T5E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s TP-Link Archer TX3000E Internal WLAN / Bluetooth 2402 Mbit/s
(show image)
ARCHER TX3000E Archer TX3000E 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Archer T6E Internal WLAN 867 Mbit/s TP-Link Archer T6E Internal WLAN 867 Mbit/s
(show image)
ARCHER T6E Archer T6E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)