location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUINT1500LCD2UN 208/230V 1500VA 1350W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUINT1500LCD2UN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253576 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:49:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offers network-grade protection against power failures and voltage fluctuations
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional external battery packs provide additional runtime for applications requiring it
  • - Pre-installed WEBCARDLX with latest version of PADM20 supports Auto Probe feature
  • - ENERGY STAR-certified to save electricity, lower costs, and protect the environment
Warranty: 2-year limited
Long product name Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s) :
The long product name of Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

208/230V 1500VA 1350W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U
More>>>
Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s):
The official description of Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double-Conversion UPS Protects Equipment against Damage, Downtime and Data Loss
This 200/208/220/230/240V 50/60 Hz UPS system maintains perfect output by converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC with +/-2% voltage regulation in online and battery modes. Featuring a 1.35kW capacity, high 0.9 power factor, 936 joules of surge suppression, true on-line operation with pure sine wave output and zero transfer time to battery mode in on-line double-conversion mode, the SmartOnline® SUINT1500LCD2UN double-conversion UPS provides the highest level of AC power protection and battery backup for critical network closet, computer room and data center equipment.

Set Power Strategies to Reflect Your Protection Priorities
Pick your power strategy, from precise power for sensitive systems to the highest possible electrical efficiency, while ensuring 100% uptime. Choose from five selectable strategies: Max Efficiency, Max Quality, Frequency Regulation, Frequency Conversion and Auto Adaptive, which automatically offers increased efficiency when power conditions are good and enhanced power quality when power conditions are poor.

Individually Controllable Load Banks Let You Access and Control Outlets Remotely
Four C13 outlets are split evenly into two switchable load banks, allowing you to reboot select components or shed loads remotely. In addition to those four outlets, this UPS provides two more C13 outlets in their own unswitched bank for powering critical components.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable internal battery (RBC36S) provides 12.6 minutes of support at half load (675W) and 4.5 minutes at full load (1350W), keeping protected equipment operational through power failures. For mission-critical applications demanding scalable extended runtime, the UPS supports “smart” external battery packs, such as BP36V15-2U (sold separately). Both the internal and external batteries are automatically sensed and configured during replacement to offer accurate runtime-remaining and battery age notifications during outages. The intelligent battery management system with temperature-compensated charging extends battery life.

Automatic Bypass Maintains Utility Output During Fault Conditions
Auto-bypass mode keeps connected equipment powered and operational, even during UPS fault conditions.

ENERGY STAR-Certified Economy Mode Helps You Save Money and Protect the Environment
By meeting strict EPA efficiency guidelines, this ENERGY STAR-certified UPS system helps you save money and energy. A power-saving Economy mode setting option offers enhanced efficiency and reduced BTU output when utility power is already high quality.

Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement.

Intuitive Front-Panel Interface for Convenient UPS Operation and Monitoring
The front-panel LCD screen reports UPS operating mode, detailed UPS status and site-power information, as well as a variety of advanced UPS setup and configuration options. LEDs indicate AC input/output, battery and fault status.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert® software to enable safe unattended file saves and system shutdown in case of a prolonged power failure. An EPO port connects the UPS to a contact closure switch to enable emergency inverter shutdown. Cables are included.

WEBCARDLX Network Interface Offers 24/7 Remote Access for Monitoring and Control
The built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. PADM20’s Auto Probe feature allows a UPS with switched loads to automatically reboot devices if a network communication failure is detected. This preserves uptime and minimizes the time and expense associated with on-site support.

Versatile Installation Options
Hardware is included for mounting the UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITWM (sold separately) for 2-post rack mounting or the optional 2-9USTAND (sold separately) for mounting in an upright tower position. The C14 power inlet accepts a variety of user-supplied input cords.

Short summary description Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s):
This short summary of the Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUINT1500LCD2UN, Double-conversion (Online), 1,5 kVA, 1350 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SUINT1500LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 1350 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SUINT1500LCD2UN. UPS topology: Double-conversion (Online), Output power capacity: 1,5 kVA, Output power: 1350 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 4,5 min, Typical backup time at half load: 12,6 min. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Metal. Width: 437,9 mm, Depth: 496,1 mm, Height: 87,9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1,5 kVA
Output power *
1350 W
Waveform *
Pure sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Output voltage regulation
2%
Surge energy rating
936 J
Number of input phases
1
Power factor
0,9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
3
RS-232 ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
3
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
4,5 min
Typical backup time at half load
12,6 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Metal
Rack capacity
2U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
437,9 mm
Depth
496,1 mm
Height
87,9 mm
Weight
20,4 kg
Package width
564,9 mm
Package depth
700 mm
Package height
240 mm
Package weight
26,3 kg
Packaging data
Rack mount kit
Yes
Cables included
Output power cable, RS-232, USB cable
Manual
Yes
Logistics data
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SUINT2000LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 5 AC outlet(s) Tripp Lite SUINT2000LCD1U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1600 W 5 AC outlet(s)
(show image)
SUINT2000LCD1U SUINT2000LCD1U SmartOnline 2000VA 1600W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500LCD1U uninterruptible power supply (UPS) Tripp Lite SU1500LCD1U uninterruptible power supply (UPS)
(show image)
SU1500LCD1U SU1500LCD1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s) Tripp Lite SU5KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 10 AC outlet(s)
(show image)
SU5KRT3UTFMB 208V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SM2200RMXL2UPN uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) Tripp Lite SM2200RMXL2UPN uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s)
(show image)
SM2200RMXL2UPN SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1000RT2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 6 AC outlet(s) Tripp Lite SMX1000RT2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 900 W 6 AC outlet(s)
(show image)
SMX1000RT2UN SMX1000RT2UN SmartPro 230V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, WEBCARDLX, LCD, USB, DB9, 6 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUINT3000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s) Tripp Lite SUINT3000LCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 10 AC outlet(s)
(show image)
SUINT3000LCD2UN SUINT3000LCD2UN 208/230V 3000VA 2700W Double-Conversion UPS - 10 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU750RTXLCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 0,75 kVA 675 W 6 AC outlet(s) Tripp Lite SU750RTXLCD2UN uninterruptible power supply (UPS) Double-conversion (Online) 0,75 kVA 675 W 6 AC outlet(s)
(show image)
SU750RTXLCD2UN 120V 750VA 675W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000LCD2UHVTF uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 20 AC outlet(s) Tripp Lite SU3000LCD2UHVTF uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 20 AC outlet(s)
(show image)
SU3000LCD2UHVTF SU3000LCD2UHVTF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)