location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Aqua FC6405/01R1 handheld vacuum Black, Blue Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Aqua
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6405/01R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6405/01R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895688307 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 22:03:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PowerPro Aqua FC6405/01R1 handheld vacuum Black, Blue Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Dry&wet
  • - Carpet, Hard floor
  • - Lithium-Ion (Li-Ion) 18 V 40 min
  • - Dirt separating method: Cyclonic
  • - 83 dB
  • - Black, Blue
More>>>
Short summary description Philips PowerPro Aqua FC6405/01R1 handheld vacuum Black, Blue Bagless:
This short summary of the Philips PowerPro Aqua FC6405/01R1 handheld vacuum Black, Blue Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Aqua FC6405/01R1, Dry&wet, Cyclonic, Carpet, Hard floor, 83 dB, Bagless, Black, Blue

Long summary description Philips PowerPro Aqua FC6405/01R1 handheld vacuum Black, Blue Bagless:
This is an auto-generated long summary of Philips PowerPro Aqua FC6405/01R1 handheld vacuum Black, Blue Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Aqua FC6405/01R1. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Dust container type: Bagless, Product colour: Black, Blue. Power source: Battery, Runtime: 40 min, Charging time: 5 h. Package width: 180 mm, Package depth: 250 mm, Package height: 1160 mm. Special nozzle: TriActive Turbo

Performance
Cleaning surfaces
Carpet, Hard floor
Cleaning type *
Dry&wet
Noise level
83 dB
Dirt separating method *
Cyclonic
Design
Product colour *
Black, Blue
Dust container type *
Bagless
Ergonomics
Dust container full indicator
Yes
Power
Power source *
Battery
Runtime *
40 min
Power
Charging time *
5 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
18 V
Packaging data
Package width
180 mm
Package depth
250 mm
Package height
1160 mm
Package weight
3,2 kg
Packaging content
Crevice tool
Yes
Special nozzle
TriActive Turbo
Other features
Dust capacity
0,6 L