HEISSNER logo

HEISSNER Z231-00 hose clamp Screw (Worm Gear) clamp

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21778
Info modified on:
18 Jun 2021, 17:07:06
Short summary description HEISSNER Z231-00 hose clamp Screw (Worm Gear) clamp:

HEISSNER Z231-00, Screw (Worm Gear) clamp, 1 pc(s), Loose package, 2,3 cm, 105 mm, 50 g

Long summary description HEISSNER Z231-00 hose clamp Screw (Worm Gear) clamp:

HEISSNER Z231-00. Product type: Screw (Worm Gear) clamp, Minimum order quantity: 1 pc(s), Package type: Loose package. Diameter: 2,3 cm, Package width: 105 mm, Weight: 50 g. Quantity per pallet: 3344 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.