location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Comfort (Moonlight)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU565AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420977650 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
data sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser White
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 2 Works on any surface Rubber grips
  • - Power source: Batteries
  • - 1 AA
Warranty: 2 years limited
Long product name HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser :
The long product name of HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Wireless Comfort (Moonlight) Mobile Mouse
More>>>
HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser:
The official description of HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Get great performance and advanced mousing with the moonlight HP Wireless Comfort Mouse, which combines style and ergonomic features in a modern, affordably priced design
- Technical features
- The sleek moonlight symmetric design suits both left- and right-hand users while the rubber coating gives you enhanced control and comfort. Additionally, the mouse features automatic power saving features and energy efficient components
- Advanced 2.4GHz wireless technology means less interference, longer range of operation and no wires to tangle. The micro-receiver is so small you can leave it plugged into your notebook (no more broken or lost receivers!)
- High-precision laser sensor provides precise, smooth and responsive tracking. No need to travel with a mouse pad as laser tracking works on more surfaces than standard optical mouse tracking. No ball or cleaning required
- Two easily-accessible programmable buttons allow you to launch applications, control sound volume, navigate backwards and forward, zoom in and out and launch your favourite websites
- A four-way tilt scroll wheel allows you to navigate right and left. The textured wheel, ratcheted scrolling design and Teflon feet have been optimised to provide control, speed and accuracy

Short summary description HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser:
This short summary of the HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Comfort (Moonlight), Ambidextrous, Laser, RF Wireless, White

Long summary description HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser:
This is an auto-generated long summary of HP Wireless Comfort (Moonlight) mouse Office Ambidextrous RF Wireless Laser based on the first three specs of the first five spec groups.

HP Wireless Comfort (Moonlight). Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: White

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
White
Surface coloration
Monochromatic
Rubber grips
Yes
LED indicators
Yes
Ergonomics
Works on any surface
Yes
Wireless range
10 m
Plug and Play
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
65 g
Receiver weight
2,5 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Mouse dimensions (WxDxH)
99,16 x 60,12 x 37,83 mm
Receiver dimensions (W x D x H)
18,80 x 15,00 x 6,60 mm
Number of products included
1 pc(s)
USB required
Yes
Connectivity technology
Wireless
Logistics data
Country of origin
China