location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BW851AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BW851AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631794111 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:44:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 May 2015
Product end of life date
Bullet Points HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: IEEE 1394/Firewire
Warranty: The HP 1394a FireWire PCIe x1Card has a one-year Limitedor the remainder of theof the HP supported product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire :
The long product name of HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP FireWire IEEE 1394a PCIe x1 Card
More>>>
HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire:
The official description of HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high speed serial interface enables fast data transfer from external peripherals such as external hard disks, digital cameras and video cameras. IEEE-1394a is one of the fastest serial interface standards ever developed which makes it great for use with high-speed or bandwidth-intensive multimedia peripherals such as digital video cameras, audio, streaming and graphics.

• IEEE-1394a protocol reduces delays in arbitration and signal distortion, and increases throughput


• Extending the cabling distance between devices up to 100 meters


• Hot-swappable: Devices can be added and removed while the bus is active

Short summary description HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire:
This short summary of the HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire data-sheet is auto-generated and uses the product title and the first six key specs.

HP BW851AA, PCIe, IEEE 1394/Firewire, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home..., Pentium III, 128 MB, 1000 MB

Long summary description HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire:
This is an auto-generated long summary of HP BW851AA interface cards/adapter Internal IEEE 1394/Firewire based on the first three specs of the first five spec groups.

HP BW851AA. Host interface: PCIe, Output interface: IEEE 1394/Firewire. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home..., Minimum processor: Pentium III, Minimum RAM: 128 MB. Transfer rate: 800 MB/s

Ports & interfaces
Host interface *
PCIe
Output interface *
IEEE 1394/Firewire
Firewire (IEEE 1394) ports
2
Design
Internal *
Yes
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum processor
Pentium III
Minimum RAM
128 MB
Minimum storage drive space
1000 MB
Other features
Transfer rate
800 MB/s
Ports quantity
2