location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts desk monitor arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D965
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442835
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:40:41
The date of the most recent change of this product data-sheet in Icecat.
FPMA-D965_Drawing (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-D965 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25,4 cm (10") Maximum screen size: 76,2 cm (30")
  • - Number of displays supported: 1
  • - Clamp/Grommet Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual Height adjustment Tilt adjustment
  • - Steel Black
Warranty: 5 year
Long product name Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black :
The long product name of Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts full motion desk monitor arm (clamp & grommet) for 10-30" Monitor Screen, Height adjustable - Black
More>>>
Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black:
The official description of Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts desk mount, model FPMA-D965 is a tilt-, swivel and rotatable desk mount for flat screens up to 30". This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.

Neomounts versatile tilt (180°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 45 centimetres. Depth 9 centimetres.

Neomounts FPMA-D965 has two pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black:
This short summary of the Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-D965, Clamp/Grommet, 10 kg, 25,4 cm (10"), 76,2 cm (30"), 100 x 100 mm, Black

Long summary description Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black:
This is an auto-generated long summary of Neomounts FPMA-D965 monitor mount / stand 76,2 cm (30") Desk Black based on the first three specs of the first five spec groups.

Neomounts FPMA-D965. Mounting: Clamp/Grommet, Maximum weight capacity: 10 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 76,2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 180°. Product colour: Black

Mounting
Minimum screen size *
25,4 cm (10")
Maximum weight capacity *
10 kg
Maximum screen size *
76,2 cm (30")
Mounting
Clamp/Grommet
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Desk thickness (max)
10,5 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 450 mm
Depth adjustment range
0 - 90 mm
Tilt adjustment
Yes
Tilt angle range
0 - 180°
Swivelling
Yes
Swivel angle
180°
Rotating
Yes
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Depth
90 mm
Height
450 mm
Packaging data
Package width
585 mm
Package depth
158 mm
Package height
130 mm
Other features
Mounting interface
VESA 75x75/100x100 mm
Logistics data
Master (outer) case width
600 mm
Master (outer) case length
350 mm
Master (outer) case height
303 mm
Master (outer) case weight
17,8 kg
Quantity per master (outer) case
4 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
16,7 kg
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
80 pc(s)
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Desk Black Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Desk Black
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 9 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)