location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro ET-16600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH72501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9314020631917
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2022 14:28:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast Print Speeds – Print 25 pages per minute1 in black
  • - Cartridge-free printing – comes with enough ink to up to 4,500 pages in black / 2,800 pages in colour straight from the box2
  • - Pigment Inks – DURABrite ET inks are pigment based offering sharp text and graphics. They are also durable, water resistant and smudge proof
  • - Wide-format prints and scans – print up to A3+ (13" x 19"); copy and scan up to A3 (11" x 17")
  • - 500-sheet paper capacity – plus a rear feed for specialty paper
  • - Powered by PrecisionCore Heat-Free – sharp black text
  • - Easy setup and touch navigation – 4.3" colour touchscreen
  • - Auto 2-sided print, A3 print, copy, scan and fax – includes 50-page 2 sided Auto Document Feeder
  • - Ultimate wireless solution plus Ethernet – easy Android™ tablet and smartphone printing3; includes Wi-Fi Direct®4 for network-free printing
Long product name Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi :
The long product name of Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800x2400 DPI, 3.8 pl, ADF, 33.6 kbps, A3+, USB, LAN, Wi-FI, 515x500x350 mm
More>>>
Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi:
The official description of Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The wide-format EcoTank Pro ET-16600 wireless all-in-one offers revolutionary cartridge-free printing with easy-to-fill super-sized ink tanks. It includes enough ink to print thousands of pages straight out of the box3.Powered by PrecisionCore® heat-Free printing technology, this all-in-one delivers extremely sharp black text and prints up to A3+ (13" x 19"). Copy and scan pages up to A3 (11" x 17"). The ET-16600 features a 500-sheet paper capacity and rear specialty-paper feed, plus a 4.3" colour touchscreen for easy navigation.

Short summary description Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi:
This short summary of the Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank Pro ET-16600, Inkjet, Colour printing, 4800 x 2400 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Epson EcoTank Pro ET-16600 Inkjet A3+ 4800 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank Pro ET-16600. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (ISO/IEC 24734) mono
25 ipm
Print speed (ISO/IEC 24734) colour
12 ipm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Colour copying
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
297,18 x 431,8 mm
Scanner type *
Flatbed scanner
Scan to
Cloud
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
E-mail, Folder, PC
Error Correction Mode (ECM)
Yes
Features
Duplex functions *
Copy, Fax, Print, Scan
Number of print cartridges *
4
Printing colours *
Black
Input & output capacity
Total number of input trays *
3
Total input capacity *
550 sheets
Total output capacity *
125 sheets
Paper tray 1 input capacity
250 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Envelopes
Paper handling
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, DL
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Control type
Touch
Colour display
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2003 R2, Windows Server 2003
Weight & dimensions
Width
515 mm
Depth
500 mm
Height
350 mm
Weight
20,2 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
4500 pages
Cables included
AC
Manual
Yes
Logistics data
Quantity per pallet
8 pc(s)
Other features
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit), Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP Professional x64 Edition SP2 or later, Windows XP SP3 or later (32-bit), Windows Server 2003 R2, Windows Server 2003 SP2 or later
Ink drop
3,8
Fax polling
Yes
Print head nozzles
800 nozzles black, 256 nozzles per colour
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)