location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS5G15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251626 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:49:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 Schuko outlets distribute power to appliances, tools, lighting and other electronics
  • - Right-angle Schuko plug permits connection in confined or hard-to-reach spaces
  • - 33 cm plastic housing designed to withstand the rigors of everyday use
  • - On/off switch gives you convenient one-touch control over all connected devices
  • - 16A circuit breaker shuts down all outlets for safety in case of overload
Warranty: Lifetime limited
Long product name Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White :
The long product name of Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White
More>>>
Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White:
The official description of Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

33 cm Power Strip Delivers Electricity to 5 Devices at the Same Time
Compatible with standard electrical equipment, this Protect It!® power strip features five Type F Schuko outlets and a durable white plastic housing. It is ideal for powering almost anything with a compatible plug, including computers and mobile devices to appliances and power tools.

Designed to Give You Flexibility in Placing the Power Strip Where It’s Most Needed
The power strip features a space-saving right-angle Schuko plug that helps you connect to a wall outlet located behind furniture that is placed flush against the wall. The plug is attached to a 1.5-meter power cord, which gives you more choices in placing the power strip away from the connected AC outlet.

Premium Safety Features Designed for Protecting Your Valuable Equipment
The PS5G15 features a lighted on/off switch that provides one-touch control over all connected devices. In the event of an overload, a 16-amp circuit breaker immediately shuts down the power strip to prevent equipment damage. The high-impact plastic housing is designed for the rigors of everyday use.

Short summary description Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White:
This short summary of the Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS5G15, 1,5 m, Indoor, Type F, Type F (CEE 7/4), Plastic, White

Long summary description Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White:
This is an auto-generated long summary of Tripp Lite PS5G15 power extension 1,5 m 5 AC outlet(s) Indoor White based on the first three specs of the first five spec groups.

Tripp Lite PS5G15. Cable length: 1,5 m, Placement supported: Indoor, AC outlet types: Type F. AC outlets quantity: 5 AC outlet(s). AC input voltage: 220 - 250 V, AC input frequency: 50 - 60 Hz, Maximum current: 16 A. Width: 63,5 mm, Depth: 50,8 mm, Height: 330,2 mm. Number of products included: 1 pc(s), Package width: 71,1 mm, Package depth: 55,9 mm

Features
AC outlet types
Type F
Cable length *
1,5 m
Power plug type
Type F (CEE 7/4)
Placement supported *
Indoor
On/off switch *
Yes
Indication light
Yes
Housing material
Plastic
Product colour
White
Certification
CE, REACH
Country of origin
China
Ports & interfaces
AC outlets quantity *
5 AC outlet(s)
Power
AC input voltage
220 - 250 V
AC input frequency
50 - 60 Hz
Maximum current
16 A
Power protection features
Overload
Weight & dimensions
Width
63,5 mm
Weight & dimensions
Depth
50,8 mm
Height
330,2 mm
Weight
410 g
Technical details
Compliance certificates
RoHS
Packaging data
Number of products included
1 pc(s)
Package width
71,1 mm
Package depth
55,9 mm
Package height
330,2 mm
Package weight
430 g
Logistics data
Master (outer) case width
350,5 mm
Master (outer) case length
160 mm
Master (outer) case height
495,3 mm
Master (outer) case weight
8,57 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332251623
Brand Image Product code Product Stock Price from
Tripp Lite PS-606-HGDG power extension 1,83 m 6 AC outlet(s) Indoor White Tripp Lite PS-606-HGDG power extension 1,83 m 6 AC outlet(s) Indoor White
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HGDG power extension 4,57 m 4 AC outlet(s) Indoor White Tripp Lite PS-415-HGDG power extension 4,57 m 4 AC outlet(s) Indoor White
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HGDG power extension 4,57 m 6 AC outlet(s) Indoor White Tripp Lite PS-615-HGDG power extension 4,57 m 6 AC outlet(s) Indoor White
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2404RA06B power extension 1,83 m 4 AC outlet(s) Indoor Black Tripp Lite PS2404RA06B power extension 1,83 m 4 AC outlet(s) Indoor Black
(show image)
PS2404RA06B 4-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 6 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS607HG20AOEM power extension 2,1 m 6 AC outlet(s) Indoor White Tripp Lite PS607HG20AOEM power extension 2,1 m 6 AC outlet(s) Indoor White
(show image)
PS607HG20AOEM For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-607-HG-OEM power extension 6 AC outlet(s) Indoor White Tripp Lite PS-607-HG-OEM power extension 6 AC outlet(s) Indoor White
(show image)
PS-607-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-407-HG-OEM power extension 2,1 m 4 AC outlet(s) Indoor White Tripp Lite PS-407-HG-OEM power extension 2,1 m 4 AC outlet(s) Indoor White
(show image)
PS-407-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612RA power extension 4,5 m 12 AC outlet(s) Indoor Black, Metallic Tripp Lite PS3612RA power extension 4,5 m 12 AC outlet(s) Indoor Black, Metallic
(show image)
PS3612RA 12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS480806 power extension 1,83 m 8 AC outlet(s) Black, Grey Tripp Lite PS480806 power extension 1,83 m 8 AC outlet(s) Black, Grey
(show image)
PS480806 PS480806 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS361206 power extension 1,83 m 12 AC outlet(s) Black, Grey Tripp Lite PS361206 power extension 1,83 m 12 AC outlet(s) Black, Grey
(show image)
PS361206 PS361206 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)