location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Radeon Pro W5700 8GB 5mDP+USBc GFX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9GC15AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721572981 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:54:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for:
  • - DESIGN & MANUFACTURING
  • - ARCHITECTURE, ENGINEERING, & CONSTRUCTION
Long product name HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6 :
The long product name of HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon Pro W5700 8GB 5mDP+USBc GFX
More>>>
HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6:
The official description of HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The World’s First 7nm Professional PC Workstation Graphics Card.

Expand your design workflows with real-time visualization capabilities with AMD Radeon™ Pro W5700 graphics powered by the cutting-edge 7nm AMD RDNA architecture.

Highest Level of Reliability Desired by Professionals.

Designed to embrace the latest technologies in CAD workflows, the AMD Radeon™ Pro W5700 professional graphics card delivers compute performance that allows architects and engineers to visualize, review and interact with their designs in real time and in virtual reality environments to accelerate product development and decision-making processes. The AMD Radeon™ Pro W5700 professional graphics card is built for today’s demanding workflows to increase productivity and speed time to market and is powered by the Radeon™ Pro Software for Enterprise driver that delivers enterprise-grade quality, performance, security features, and industry-leading innovation.

Short summary description HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6:
This short summary of the HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX, Radeon Pro W5700, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6:
This is an auto-generated long summary of HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX GDDR6 based on the first three specs of the first five spec groups.

HP AMD Radeon Pro W5700 8GB 5mDP+USBc GFX. Graphics processor family: AMD, Graphics processor: Radeon Pro W5700. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA cores
2304
Graphics processor family *
AMD
Graphics processor *
Radeon Pro W5700
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
6
Lithography
7 nm
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR6
Memory bus *
256 bit
Memory bandwidth (max)
448 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
Mini DisplayPorts quantity
5
Performance
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.1
OpenGL version *
4.6
OpenCL version
2.0
Virtual Reality (VR) ready
Yes
Design
Cooling type *
Active
Number of fans
1 fan(s)
Number of slots
2
Product colour
Blue, Silver
Power
Minimum system power supply *
205 W
System requirements
Windows operating systems supported
Windows 10
Linux operating systems supported
Yes
Weight & dimensions
Weight
995 g
Length
267 mm
Depth
40 mm
Height
111 mm
Packaging data
Package width
419,1 mm
Package depth
76,2 mm
Package height
187,5 mm
Package weight
1,4 kg
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)