location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-M2120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ18401BY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946670386
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reduce your printing costs: 1 ink bottle is the equivalent of 5 toners
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Fill up and forget: Economical ink tank can print thousands of pages
  • - Fast printing and Wi-Fi: Mobile printing, 15ppm print speeds3 and no warm up time
Long product name Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi :
The long product name of Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, Inkjet, Mono, 1440 x 720, 32 ppm, CIS Scan, USB, Wi-Fi, Wi-Fi Direct
More>>>
Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:
The official description of Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce printing costs with this reliable, time-saving and energy-efficient EcoTank which features print, copy, scan and mobile printing.

Discover low printing costs using this EcoTank with print, copy, scan and mobile printing. Offering a cost-efficient solution, one bottle of EcoTank ink is the equivalent of five toner cartridges1. The refillable ink tank printer is durable, fast and energy efficient, and this model features a Micro Piezo printhead and 150-sheet front tray.

Reduce your printing costs
You can save up to €200 over three years2, with the included ink and affordable replacement ink bottles. The economical EcoTank features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
Replacement ink is affordable with one bottle of EcoTank ink providing the equivalent of five toners' worth of ink.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system, you can essentially fill it up and forget about it. Printing is fast with no warm-up time and print speeds of 15ppm.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Mobile printing
Print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps.

Easy to use
This printer with front-facing tank is engineered for mess-free refills.The bottles have an airflow system so squeezing is not necessary during the filling process. Thanks to the front ink level display, it's obvious when it’s finally due for a refill.

Short summary description Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-M2120, Inkjet, Mono printing, 1440 x 720 DPI, A4, Direct printing, White

Long summary description Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-M2120 Inkjet A4 1440 x 720 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-M2120. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1440 x 720 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Mono printing
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
8 s
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Features
Maximum duty cycle *
15000 pages per month
Printing colours *
Black
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
3,81 cm (1.5")
Colour display
Yes
Power
Power consumption (copying)
15 W
Power consumption (ready)
4,3 W
Power consumption (sleep)
0,7 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
375 mm
Depth
318 mm
Height
200 mm
Weight
5 kg
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)