location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2314C006
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:24
The date of the most recent change of this product data-sheet in Icecat.
Canon 2314C006 user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High page yield
  • - Integrated ink tanks
  • - Hybrid ink system
  • - Borderless printing
  • - Auto power On
  • - Sharp black text
  • - Rear paper feeding
  • - My Image garden
Long product name Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, CMYK, 4800x1200dpi, 8.8/5ipm, USB 2.0, 54.5dB, 11W
More>>>
Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA G1510
Compact refillable printer with high yield inks for low cost everyday home printing of vivid photos and sharp documents.

Compact, low cost everyday printer with high page yields
Print high quality documents with crisp text and vivid borderless photos up to A4 at low cost per page using this compact refillable printer with high yield ink bottles, simple USB connectivity and the durability to handle large page volumes.

Incredible page yields
Experience highly cost effective and productive printing with high yields* of up to 6000 pages from a black ink bottle or up to 7000 pages using a single set of colour bottles.

High quality prints
Print in high quality using Canon’s FINE technology and hybrid ink system with pigment black for sharp documents and dye-based colours for vivid borderless photos up to A4.

Compact, reliable, affordable
This affordable compact printer fits any home or office and reliably handles large print volumes thanks to its highly durable FINE ink system and 100 sheet rear paper feed.

Easy set up and energy savings
Printer set up is easy with quick USB connectivity to your PC. Save energy with Auto Power Off, which switches the printer off when not in use.

Creative printing
Easily print your photos in new and creative ways with My Image Garden photo software, which includes face recognition so you can search all the images on your PC with ease.

Short summary description Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA G1510, Colour, 2, 4800 x 1200 DPI, A4, Black

Long summary description Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA G1510 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA G1510. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Features
Duplex printing *
No
Printing colours *
Black, Cyan, Magenta, Yellow
Ink tank system
Yes
Colour *
Yes
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Photo paper sizes
10x15, 13x18, 13x13, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Wi-Fi Direct *
No
Performance
Sound power level (printing)
54,5 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Control type
Buttons
Power
Power consumption (printing) *
11 W
Power consumption (off)
0,2 W
Power consumption (standby)
0,6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
445 mm
Depth
330 mm
Height
135 mm
Weight
4,8 kg
Packaging data
Cables included
AC, USB
Bundled software
My Image Garden