location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 130A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF350AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899571200 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 07:38:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 130A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 130A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~1,300 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Help conserve resources. Recycle your Original HP toner cartridges–it’s easy and free with the HP Planet Partners program.[2]
  • - Ideal for small businesses. Print professional-quality black or colour business documents efficiently at a great value.
  • - Depend on Original HP 130A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 130A Black Original LaserJet Toner Cartridge :
The long product name of HP 130A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

130A Black Original LaserJet Toner Cartridge
More>>>
HP 130A Black Original LaserJet Toner Cartridge:
The official description of HP 130A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for small businesses. Print professional-quality black or colour business documents efficiently at a great value.

Make documents and marketing materials look professional when you print with Original HP LaserJet toner cartridges. Keep your home or office productive–avoid wasted time, toner, and paper. These cartridges are specifically designed for your printer.

Short summary description HP 130A Black Original LaserJet Toner Cartridge:
This short summary of the HP 130A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 130A Black Original LaserJet Toner Cartridge, 1300 pages, Black, 1 pc(s)

Long summary description HP 130A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 130A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 130A Black Original LaserJet Toner Cartridge. Black toner page yield: 1300 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Professional prints you can be proud of

Make an impact–print standout black or colour documents with vivid graphics and sharp detail.

Business printing on a variety of papers

Count on consistent, professional results on a wide range of laser papers designed for the office.

Be productive with HP reliability

Original HP cartridges are the choice you can trust–avoid frustrating reprints, wasted supplies, and delays.

Consistently great prints

Great results, time and again. Count on consistent results–from page to page and cartridge to cartridge.

Sharp text and graphics

Get sharp and vivid prints–trust in legendary HP quality.

The environmental choice.

Print with confidence–Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [5]

Recycle HP cartridges through HP Planet Partners

HP helps you recycle your Original HP cartridges—it’s easy and free with the HP Planet Partners program. [2]

Features
Built-in drum unit
No
Compatibility *
HP LaserJet Pro M176, M177
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
1300 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Recycled material percentage
14%
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
363 mm
Depth
83 mm
Height
86 mm
Weight & dimensions
Weight
300 g
Package width
363 mm
Package depth
83 mm
Package height
86 mm
Package weight
500 g
Package type
Box
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
52 pc(s)
Logistics data
Pallet width
110,2 cm
Pallet length
95 cm
Pallet height
126,2 cm
Pallet weight
235 g
Number of layers per pallet
13 pc(s)
Number of cartons per pallet layer
33 pc(s)
Number of cartons per pallet
429 pc(s)
Quantity per pallet
429 pc(s)
Other features
Pallet dimensions (W x D x H)
1102 x 950 x 1262 mm
Print technology
Laser printing
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP 130A Black Original LaserJet Toner Cartridge:
Disclaimer

[2] HP Planet Partners Program availability varies. For more information, visit http://www.hp.com/recycle.

[4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http:// www.hp.com/go/recycledcontent.