location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N820-05M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 5 m (16.4 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N820-05M-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332252746 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protects 10Gb fiber Ethernet applications in outdoor or harsh environments
  • - Resists dust and endures immersion in 1.5 m of water up to 60 min.
  • - Low insertion loss of >0.10 db ensures a strong signal through your network
  • - Color-coded aqua for fast, easy OM3 identification in a crowded rack or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour :
The long product name of Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 5 m (16.4 ft.)
More>>>
Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour:
The official description of Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10G Duplex Multimode Cable Designed for Outdoor or Harsh Indoor Environments
This 16.4-foot (five-meter) 50/125 OM3 LC/LC IP68-rated outdoor cable is ideal for connecting 10G Ethernet fiber networks in outdoor applications and other areas where protection from harsh elements is essential, such as factories, warehouses, recycling plants, machine shops and other dusty environments. The rigid, durable cable and small-form-factor LC duplex connectors withstand dust, debris and moisture that could threaten your IT infrastructure. Included dust caps are located at both ends for protection from dust and debris when the connectors are not in use.

IP68 Rating Denotes Resistance to Dust and Water
The fiber cable is 100% protected against dust and able to endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance. Concentration of water moisture in fiber connectors will lead to glass damage and can severely disrupt or halt performance of optical cables. For applications that require IP68 protection, use the industrial cable with a N206-SB01-IND surface-mount box and an N455-BC01-IND bulkhead coupler. If only IP44 protection against splashing water from all directions is required, pair the cable with a N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate and an N455-BC01-IND bulkhead coupler.

Color-Coded to Avoid Misidentification That Can Cause Costly Downtime
This fiber cable features an aqua PVC jacket with LC duplex ends. The color-coding allows easy, fast OM3 identification in a crowded rack, patch panel or workstation and helps prevent the cable from becoming inadvertently disconnected.

Short summary description Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour:
This short summary of the Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N820-05M-IND, 5 m, OM3, LC, LC

Long summary description Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour:
This is an auto-generated long summary of Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour based on the first three specs of the first five spec groups.

Tripp Lite N820-05M-IND. Cable length: 5 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Features
Cable length *
5 m
Fibre optic type
OM3
Connector 1 *
LC
Connector 2 *
LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Aqua colour
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
10 Gbit/s
Insertion loss
0,1 dB
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Certification
UL, IP68
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332252743
Compliance certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Cable diameter
7,5 mm
Bending radius
15 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
254 mm
Package depth
12,7 mm
Package height
304,8 mm
Package weight
340 g
Logistics data
Harmonized System (HS) code
8544,70,0000
Brand Image Product code Product Stock Price from
Tripp Lite N383L-05M InfiniBand/fibre optic cable 5 m SN LC OFNR Blue, White, Yellow Tripp Lite N383L-05M InfiniBand/fibre optic cable 5 m SN LC OFNR Blue, White, Yellow
(show image)
N383L-05M N383L-05M 40/100/400G Singlemode 9/125 OS2 Fiber Optic Cable (Duplex SN-UPC to Duplex LC-UPC M/M), LSZH, Yellow, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N823L-01M-MG InfiniBand/fibre optic cable 1,01 m SN LC OFNR Aqua colour, Magenta, White Tripp Lite N823L-01M-MG InfiniBand/fibre optic cable 1,01 m SN LC OFNR Aqua colour, Magenta, White
(show image)
N823L-01M-MG N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846B-20M-24-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black, Blue Tripp Lite N846B-20M-24-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black, Blue
(show image)
N846B-20M-24-P N846B-20M-24-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (24F MTP/MPO-PC F/F), LSZH, Aqua, 20 m (65.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-05M-8L-P InfiniBand/fibre optic cable 5 m MPO/MTP 4x LC OFNR Aqua colour, Beige, Black Tripp Lite N844X-05M-8L-P InfiniBand/fibre optic cable 5 m MPO/MTP 4x LC OFNR Aqua colour, Beige, Black
(show image)
N844X-05M-8L-P N844X-05M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 3 m MPO/MTP 4x LC OFNR Aqua colour, Beige, Black Tripp Lite N844X-03M-8L-P InfiniBand/fibre optic cable 3 m MPO/MTP 4x LC OFNR Aqua colour, Beige, Black
(show image)
N844X-03M-8L-P N844X-03M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 3 m (9.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844X-01M-8L-P InfiniBand/fibre optic cable 1 m MPO/MTP 4x LC OFNR Aqua colour, Black Tripp Lite N844X-01M-8L-P InfiniBand/fibre optic cable 1 m MPO/MTP 4x LC OFNR Aqua colour, Black
(show image)
N844X-01M-8L-P N844X-01M-8L-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex LC/PC F/M), LSZH, Aqua, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black Tripp Lite N844B-10M-12-P InfiniBand/fibre optic cable MPO/MTP OFNR Aqua colour, Black
(show image)
N844B-10M-12-P N844B-10M-12-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC F/F), LSZH, Aqua, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844B-01M-12-P InfiniBand/fibre optic cable 1 m MPO/MTP OFNR Aqua colour, Black Tripp Lite N844B-01M-12-P InfiniBand/fibre optic cable 1 m MPO/MTP OFNR Aqua colour, Black
(show image)
N844B-01M-12-P N844B-01M-12-P 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC F/F), LSZH, Aqua, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N842B-05M-12-MF InfiniBand/fibre optic cable 5 m MPO/MTP OFNR Aqua colour, Black Tripp Lite N842B-05M-12-MF InfiniBand/fibre optic cable 5 m MPO/MTP OFNR Aqua colour, Black
(show image)
N842B-05M-12-MF N842B-05M-12-MF 40/100/400G Multimode 50/125 OM3 Fiber Optic Cable (12F MTP/MPO-PC M/F), LSZH, Aqua, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820X-04M InfiniBand/fibre optic cable 4 m LC OFNR Aqua colour, Beige Tripp Lite N820X-04M InfiniBand/fibre optic cable 4 m LC OFNR Aqua colour, Beige
(show image)
N820X-04M N820X-04M 400G Multimode 50/125 OM3 Switchable Fiber Optic Cable (Duplex LC-PC M/M), LSZH, Aqua, 4 m (13.1 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)