APC logo

APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 400 W 4 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
199664
Info modified on:
15 Oct 2024, 18:52:03
Long product name APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 400 W 4 AC outlet(s):

Smart-UPS, Line Interactive, 500VA, Lithium-ion, Rackmount 1U, 230V, 4x IEC C13 outlets, SmartConnect Port, Short Depth

APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 400 W 4 AC outlet(s):

This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 500VA line interactive 1U short depth rackmount UPS with Lithium-ion battery provides pure sine wave power to support critical electronics during power disruptions. It comes with IEC 320 C14 input and 4x IEC 320 C13 outlets. It offers cloud-based remote power monitoring, UPS firmware upgrades, remote diagnostics and proactive email notifications with recommended actions. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. It provides surge protection against lightning strikes, power sags, brownouts and surges. The SCL UPS has a 5-year warranty on the UPS and Lithium-ion battery.

Short summary description APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 400 W 4 AC outlet(s):

APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT, Line-Interactive, 0,5 kVA, 400 W, Pure sine, 208 V, 253 V

Long summary description APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT uninterruptible power supply (UPS) Line-Interactive 0,5 kVA 400 W 4 AC outlet(s):

APC SMART-UPS C LI-ION 500VA SHORT DEPTH 230V SMARTCONNECT. UPS topology: Line-Interactive, Output power capacity: 0,5 kVA, Output power: 400 W. AC outlet types: C13 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion). Form factor: Rackmount/Tower, Product colour: Grey, Rack capacity: 1U. Width: 432 mm, Depth: 232 mm, Height: 44 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.