location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew 14 Grey Tote

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew 14 Grey Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1A216AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850314162 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:37:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Mar 2022
Product end of life date
Bullet Points HP Renew 14 Grey Tote
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 35,6 cm (14") Grey
  • - Brand compatibility: HP
  • - 490 g
Warranty: One-year limited warranty.
Long product name HP Renew 14 Grey Tote :
The long product name of HP Renew 14 Grey Tote. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Renew 14 Grey Tote
More>>>
HP Renew 14 Grey Tote:
The official description of HP Renew 14 Grey Tote as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your essentials and the environment
Get ready to travel in style with the beautifully crafted tote designed from recycled plastic bottles.

Short summary description HP Renew 14 Grey Tote:
This short summary of the HP Renew 14 Grey Tote data-sheet is auto-generated and uses the product title and the first six key specs.

HP Renew 14 Grey Tote, Toploader bag, 35,6 cm (14"), 490 g

Long summary description HP Renew 14 Grey Tote:
This is an auto-generated long summary of HP Renew 14 Grey Tote based on the first three specs of the first five spec groups.

HP Renew 14 Grey Tote. Case type: Toploader bag, Maximum screen size: 35,6 cm (14"). Weight: 490 g. Surface coloration: Monochromatic

From recycled to ready to wear

Look sharp in and out of the office with the beautifully crafted tote designed from recycled plastic bottles.[1]

Rain or shine

Keep your laptop and personal items safe with water-resistant material that’s designed to stay dry.

Dedicated device pockets

Easily grab your phone, tickets and other essentials through the quick access pocket.

Features
Surface coloration
Monochromatic
Maximum screen size *
35,6 cm (14")
Case type *
Toploader bag
Product main colour *
Grey
Brand compatibility *
HP
Quantity
1
Weight & dimensions
Width
350 mm
Weight & dimensions
Depth
90 mm
Height
310 mm
Weight
490 g
Package width
350 mm
Package depth
90 mm
Package height
310 mm
Package weight
540 g
Logistics data
Harmonized System (HS) code
84733080
Disclaimer HP Renew 14 Grey Tote:
Disclaimer

[1] Product exterior is made from 85% recycled materials. Interior and exterior is 30% recycled materials.