location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak FUN Flash Single Use Camera, 27+12 pic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FUN Flash Single Use Camera, 27+12 pic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3920949
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011373920944
Category:
Cameras which store devices on a replacable film such as 35mm film.
Film Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 12:28:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kodak FUN Flash Single Use Camera, 27+12 pic :
The long product name of Kodak FUN Flash Single Use Camera, 27+12 pic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FUN Flash Single Use Camera, 27+12 pic
More>>>
Short summary description Kodak FUN Flash Single Use Camera, 27+12 pic:
This short summary of the Kodak FUN Flash Single Use Camera, 27+12 pic data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak FUN Flash Single Use Camera, 27+12 pic, China, 127 mm, 40 mm, 117 mm, 141 g

Long summary description Kodak FUN Flash Single Use Camera, 27+12 pic:
This is an auto-generated long summary of Kodak FUN Flash Single Use Camera, 27+12 pic based on the first three specs of the first five spec groups.

Kodak FUN Flash Single Use Camera, 27+12 pic. Country of origin: China. Width: 127 mm, Depth: 40 mm, Height: 117 mm

Brand Image Product code Product Stock Price from
Kodak

Kodak ULTRA Compact Single Use Camera, 27+12
(show image)
3942364 ULTRA Compact Single Use Camera, 27+12 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ULTRA Compact Single Use Camera
(show image)
3942356 ULTRA Compact Single Use Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak ULTRA Day Single Use Camera, 27+12 Grey
(show image)
3943180 ULTRA Day Single Use Camera, 27+12 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak FUN Flash Single Use Camera, 1+1 Pack
(show image)
3924446 FUN Flash Single Use Camera, 1+1 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak FUN Flash Single Use Camera
(show image)
3920915 FUN Flash Single Use Camera 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)