location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PR Home 1101202 ceiling lighting E27 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PR Home Check ‘PR Home’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1101202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1101202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330976058358
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘PR Home’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   PR Home: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:34:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description PR Home 1101202 ceiling lighting E27 40 W:
This short summary of the PR Home 1101202 ceiling lighting E27 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

PR Home 1101202, 1 bulb(s), E27

Long summary description PR Home 1101202 ceiling lighting E27 40 W:
This is an auto-generated long summary of PR Home 1101202 ceiling lighting E27 40 W based on the first three specs of the first five spec groups.

PR Home 1101202. Housing material: Ceramic. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Total power: 40 W. Cable length: 3,5 m. Input voltage: 230 V, AC input voltage: 230 V. Depth: 45 mm, Height: 120 mm