location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G731GU-EV132T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR01T1-M03490
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR01T1-M03490 user manual (6.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home
  • - Intel Core i7-9750H (2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM & 1000GB HDD, 512GB SSD
Long product name ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-9750H (2.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1660 Ti (6GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home
More>>>
ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FIGHT TILL DAYLIGHT
Aim for esports excellence with the ROG Strix SCAR III, engineered to compete at the top tier of Windows 10 Pro gaming. Intelligent Cooling unleashes the raw power of the 9th Gen Intel Core CPU and GeForce RTX™ graphics, while the world’s fastest 240Hz/3ms laptop display lets you play at the speed of pro gaming. Jump into multiplayer matches anywhere with stronger RangeBoost Wi-Fi, show off your personality with the wraparound Aura Sync light bar, and gain privacy for personal data with the new ROG Keystone.

FORWARD-THINKING FUNCTIONAL DESIGN
Efficiency and innovation unite in the sleek, gunmetal grey ROG Strix SCAR III. Its strategic design is inspired by our collaboration with BMW Designworks Group, and carves out a cooling advantage with its 3D Flow Zone. The subtle, carbon-patterned interior is accented by Aura Sync lighting that extends across the new wraparound light bar, keyboard, and ROG logo. Whether you’re gearing up for competition or hopping into quickplay, this metal-capped machine is fine-tuned and ready for action.

INTRODUCING THE KEYSTONE
Keystones offer a versatile new way to personalize your machine and protect your personal data. These physical, NFC-enabled keys fit neatly into the Strix SCAR III’s chassis, adding a subtle accent along the trim. When docked, they instantly transform your machine with different effects and game-specific profiles, or unlock access to a secret Shadow Drive for covert private storage. This is only the beginning of the Keystone’s potential. Glimpse the future today.

SEE THE GAME AT PROFESSIONAL SPEED
Play at the speed of professional esports with the world’s fastest gaming laptop display. The 240Hz/3ms panel enables true high-FPS gameplay capable of keeping up with competitive gaming at the highest level. Stay in the flow of fast-paced action with impeccably smooth, crisp visuals that heighten your immersion. Get an edge in combat where rapid response and environmental awareness are crucial to victory. Experience games the way the pros do, and take your skills to the next level.
* Specifications vary according to model.

PERFORM AT THE HIGHEST LEVEL
Everything from hardcore gaming to everyday multitasking is fast and smooth with the ROG Strix SCAR III. Cutting-edge GeForce RTX™ graphics bolstered by ROG Boost up to 1540MHz at 115W in Turbo mode enable stunningly silky gameplay. The powerful 9th gen Intel® Core processor paired with up to 32GB of DDR4-2666 RAM slices through intensive work and play. With up to a 1TB M.2 NVMe SSD and 1TB FireCuda™ SSHD, storage is speedy and spacious enough to take your entire game library anywhere and play on the go.

INTELLIGENT COOLING IMPROVES YOUR EXPERIENCE
ROG's Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience for each situation. The Strix SCAR III augments its well-ventilated exterior with a self-cleaning thermal module that ejects dust to improve longevity. Dual n-Blade fans spin 83 blades to increase airflow, and ultra-thin fins expand the surface area for heat dissipation. ROG Armoury Crate software seamlessly switches between operating modes to optimize performance and acoustics for the task.

AURA SHINES BRIGHTER THAN EVER
Dim the lights and let Aura Sync take center stage. RGB glows behind the metallic ROG logo splashed across the lid, and illumination extends to the optional light bar wrapped around the outer rim of the chassis. Clear edges around the keys and transparent WASD caps highlight crucial keyboard commands. Access the full spectrum of colors and effects in the Aura control panel to let your personality shine, and add your favorite Aura Sync devices to make a matching gaming environment all your own.

SUSTAIN THE STRONGEST WI-FI SIGNAL
ROG RangeBoost technology ensures the most stable Wi-Fi signal possible. The unique RangeBoost algorithm evaluates the signal strength of four internal antennas and picks the best pair to use for your location, minimizing dead spots and increasing wireless range by up to 30%. Paired with the latest Intel® 802.11ac (2x2) Gigabit Wi-Fi, which offers peak wireless bandwidth of up to 1.7Gbps, you can connect and game at speed almost anywhere.
* Specifications vary by model.

STRIKE WITH PRECISION
Get a competitive edge in esports on a durable keyboard designed for precise play. Stay focused on the game with spaced function keys for easy identification, and gaming hot keys for fast access to vital commands. Transparent WASD keys aid visual recognition for common controls, or per-key RGB lighting* lets you highlight your own time-saving shortcuts. Built to withstand over 20 million keypresses, the Strix SCAR III can maintain its accuracy and reliability over a long lifespan of serious gaming.
*Per-key customization requires Aura Creator, available starting June 2019.*Specifications vary by model.

A SOUND ADVANTAGE
Immersive, side-firing speakers put you in the thick of the action. Smart Amp technology monitors audio output and makes real-time adjustments to keep the speakers within thermal and excursion limits, preventing damage to the cones. The resulting sound has less noise distortion, higher dynamic range, more bass, and significantly higher potential output. Pump up the volume and hear every enemy movement, firefight, and environmental audio cue in the game.

CONNECT ALL YOUR FAVORITE DEVICES
Hook up your favorite peripherals and get in-game quickly. Enjoy blazing fast transfers at Gen 2 speeds via the USB 3.1 Type-C™ with DisplayPort™ 1.4, or connect an external display for superior multi-tasking. Three Type-A USB 3.1 Gen 1 ports are ready for all of your must-have gear, while HDMI 2.0b allows you to enjoy movies and games on a 4K monitor or TV at up to 60Hz. Integrated Gigabit Ethernet boasts lower networking latency for competitive multiplayer gaming, complementing the built-in Wi-Fi.
*Specifications vary according to model.

EXPLORE NEW VIRTUAL WORLDS
Discover the latest virtual and augmented reality titles with the ROG Strix SCAR III. Its GeForce RTXTM graphics deliver smooth, low-latency, and stutter-free VR for a wide variety of experiences. Plug-and-play compatibility with leading headsets means it’s easy to access new environments on the platforms you prefer. Explore digital worlds with a cinematic smoothness that enables seamless visual immersion.
*GeForce GTXTM 1660 Ti or better is required for smooth VR gaming.

ARMOURY CRATE
ROG Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles. Pairing these customizations with the new ROG Keystone lets you quickly load your fine-tuned settings.

ALL THE GEAR YOU NEED
Bundle the ROG Strix SCAR III with an array of gaming peripherals and accessories. Gear up and rule the game!
*Bundle options may vary by region

Short summary description ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix G731GU-EV132T, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,51 TB

Long summary description ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG Strix G731GU-EV132T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4,5 GHz
Processor frequency *
2,6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1660 Ti
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Number of built-in speakers
2
Speaker power
4 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Performance
Virtual Reality (VR) ready
Yes
Repairability index
6.8
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Power
AC adapter power
230 W
Weight & dimensions
Width
399 mm
Depth
293 mm
Height
26,2 mm
Weight *
2,85 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-04-21 03:03:57
Uk has collected 8 expert reviews for ASUS ROG Strix G731GU-EV132T Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2020-04-21 03:03:43
Much of the laptop is covered in brushed aluminium with a bold, textured design, and the right-hand side features prominent plastic ridges. The base of the screen is angled, and there's a huge ROG logo on the lid. The G731GU looks the part, but the £1399/...
Good Solid gaming speeds, Impressive 144Hz screen, Reasonable RGB LED keyboard...
Bad Inconsistent design and build, Poor battery life, Noticeable fan noise...
Bottom line The Asus ROG Strix Scar III (G731GU) is an affordable 17.3in laptop that offers well-balanced 1080p and e-sports gaming power. It isn't without some flaws though, with an extremely hefty design, poor battery life and lack of display sync technology. I sti...
70%
hardwareheaven.com
Updated:
2020-04-21 03:03:46
The competitive pricing is all the more impressive when you consider that the Asus ROG Strix Scar III has a 17.3in 144Hz screen and a Core i7 processor, although it does also mean that graphics power is restricted to an Nvidia GeForce GTX 1660 Ti card rat...
Bottom line Our Asus ROG Strix Scar III review proves that this is a very impressive and affordable gaming option – but that the lower price also means inevitable compromise.Let's start with the positives. The Nvidia GeForce GTX 1660 Ti is a solid GPU that has ample...
0%