location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by Sequencer Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Sequencer Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VN99AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018119918 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by Sequencer Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gain an edge by customizing 5 dedicated macro keys to your go-to moves.
  • - Feel the durability in the lightweight, anodized aluminum frame.
  • - Take control of your media with dedicated keys for play, pause, skip, and mute, as well as an oversized metal roller bar to adjust volume.
  • - Efficiently manage your cables and enjoy maximum convenience with a built-in USB port.
  • - Gaming mode blocks interruptions from your system so you can focus on victory.
  • - No matter how many keys are activated at once, every key press is detected with true n-key rollover and 100% anti-ghosting.
  • - Lead the way to victory from OMEN Command Center, which gives you full control over your OMEN lineup. Customize lighting, performance and button functionality—the power is yours.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty
Long product name HP OMEN by Sequencer Keyboard :
The long product name of HP OMEN by Sequencer Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP Sequencer Keyboard
More>>>
HP OMEN by Sequencer Keyboard:
The official description of HP OMEN by Sequencer Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Switch to optical. Strike faster.
Maneuver at the speed of light and gain an edge over your competition with industry-leading optical-mechanical switch technology. Built for gamers, with customization and durability in mind.

Short summary description HP OMEN by Sequencer Keyboard:
This short summary of the HP OMEN by Sequencer Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by Sequencer Keyboard, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description HP OMEN by Sequencer Keyboard:
This is an auto-generated long summary of HP OMEN by Sequencer Keyboard based on the first three specs of the first five spec groups.

HP OMEN by Sequencer Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Cable length: 2 m. Recommended usage: Gaming. Product colour: Black

Speed you can feel

Optical-mechanical Blue switches enable a 0.2 ms response time—10 times faster than traditional mechanical switches—plus a 70 million click lifetime.[1]

Cast your perfect aura

Individually backlit keys offer up to 16.8 million RGB colors to choose from with unique effects, all customizable from OMEN Command Center.

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Country of origin
China
Design
Backlight *
Yes
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
HP segment
Home
Features
Cable length
2 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Keyboard dimensions (WxDxH)
376,8 x 169,8 x 46,5 mm
Keyboard weight
1,41 kg
Weight
1,41 kg
Packaging data
Quick start guide
Yes
Package width
570 mm
Package depth
203 mm
Package height
51 mm
Package weight
1,77 kg
Other features
Depth
169,8 mm
Height
46,5 mm
Width
376,8 mm
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 08:29:18
Uk has collected 23 expert reviews for HP OMEN by Sequencer Keyboard and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
dailystar.co.uk
Updated:
2020-05-01 08:29:16
HP is keen for you to know about the optical-mechanical tech powering its latest OMEN-branded gaming mouse, the Reactor.Without going into laborious, granular detail, this innovation allows for faster response times, HP claiming a 0.2ms response for the R...
0%
Country Distributor
Nederland 4 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)