location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod nano 4GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
nano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod nano 4GB Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA426D/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:34:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod nano 4GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 3,81 cm (1.5") 176 x 132 pixels
  • - Audio formats supported: AAC, AIFF, MP3, WAV
  • - 32 Ω Equalizer
  • - Line-in
  • - Continuous audio playback time: 24 h Lithium-Ion (Li-Ion)
Long product name Apple iPod nano 4GB Silver :
The long product name of Apple iPod nano 4GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod nano 4GB Silver
More>>>
Short summary description Apple iPod nano 4GB Silver:
This short summary of the Apple iPod nano 4GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod nano 4GB Silver, 4 GB, LCD, 40 g, Silver

Long summary description Apple iPod nano 4GB Silver:
This is an auto-generated long summary of Apple iPod nano 4GB Silver based on the first three specs of the first five spec groups.

Apple iPod nano 4GB Silver. Total storage capacity: 4 GB. Display: LCD. Continuous audio playback time: 24 h. Weight: 40 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 18:04:10
Uk has collected 75 expert reviews for Apple iPod nano 4GB Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-01-03 18:04:10
Apple iPod Shuffle is the smallest digital audio player and considered as the budget model of Apple's line of iPods. It makes use of the tagline 'life is random' and weighs a mere 15 grams or 0.55 oz, and makes use of flash memory. Some iPod Shuffles c...
Good Forget everything you’ve heard about Apple being a brand reserved for superstar software developers and overpaid ad execs – here’s a rock-solid bargain to please all ears. Sound quality is (nearly) up to its bigger brethren and the Shuff...
Bad Despite shock-proof playback, Apple’s white earbuds leap from your ears at the slightest hint of motion – annoying considering everything else about the Shuffle is geared up to complement a vigorous workout. They sound pretty dire, too, so swa...
Bottom line The ever-so shiny Shuffle sings loud and proud from its tiny aluminium shell. Count your pennies – this is the best mini music player pocket-money can buy.Best offers for the Apple iPod ShuffleHouse of Fraser £45.99 Laskys £46.00 Micro Anv...
100%
avreview.co.uk
Updated:
2014-01-03 18:04:10
t includes the latest update of iTunes which has an enhanced search function (at the bottom of the music menu) that allows you to search for tracks or artists beginning with a certain letter or letters. It\'s not the cheapest at £129 for this 4GB version...
100%
pcauthority.com.au
Updated:
2014-01-03 18:04:10
Enjoy your music on the move: we try out five of the best flash-based MP3 players on the market.
0%
smh.com.au
Updated:
2014-01-03 18:04:10
iPod nano Have you ever wondered why some MP3 players are barely the size of a matchbox while others are bigger than mobile phones? It all comes down to the memory. Larger players have a hard drive at their core, capable of holding...
80%
macworld.co.uk
Updated:
2014-01-03 18:04:10
Only in the fast-paced world of technology would the words ‘What’s old is new again’ refer to a product that’s been dead for barely a year. And yet, how else would you describe the second-generation (2G) iPod nano, but as ‘th...
Good Bright screen, solid battery life, alphanumeric overlay browsing feature, support for voice memos, rugged exterior, bright colours, improved centre button “feel”...
Bad Earbuds won’t fit everyone, text search can be tedious, takes longer to sync than previous nano...
Bottom line The second-generation iPod nano is both a welcome step back to the more colourful (and scratch-resistant) days of the iPod mini and a moderate step forward in functionality. This middle-child iPod now feels and looks great with its rugged aluminium fi...
100%
itreviews.com
Updated:
2014-01-03 18:04:10
redesigned, well-priced music player: When Apple refreshed its product range in September the iPod Nano got a significant makeover. It still uses flash memory, rather than a mini hard drive, but its gained some of the curves of the iPod...
0%
techradar.com
Updated:
2014-01-03 18:04:10
8GB player only comes in black, Can't play video or games, Verdict, Sexy, stylish, thin and trendy only the lack of video stand in their way of world domination...
Good Good battery life, Simplicity to use...
Bad Restrictive iTunes software, It just plays music...
Bottom line The baby iPod is style over substance incarnate. Thats not necessarily as bad as it sounds: to a lot of people, what their player looks like is genuinely important, as is feeling like theyve got something that seems worth the money they spent on it...
80%
techadvisor.co.uk
Updated:
2014-01-03 18:04:10
Only in the fast-paced world of technology could the words "Whats old is new again" refer to a product thats been dead for barely a year. Yet how else can you describe the second-generation nano but as the resurrection of the iPod mini? Though App...
Bottom line The second-generation nano feels and looks great, with a rugged aluminium finish and bright display. Add the vastly improved battery, high-quality recording and search functions, and youve found this Christmass must-have purchase. Christopher Breen...
90%
goodgearguide.com.au
Updated:
2014-01-03 18:04:10
The improvements are not groundbreaking, but the nano still remains an excellent portable music player and should keep iPod fans pleased.
Good New aluminium design and colours, Brighter display, Drop in price, Search function, Gapless playback. Better battery life...
Bad No extras such as FM radio, Not all colours available for each size The Final Word The improvements are not groundbreaking, but the nano still remains an excellent portable music player and should keep iPod fans pleased.
Bottom line The improvements are not groundbreaking, but the nano still remains an excellent portable music player and should keep iPod fans pleased.
80%
pcauthority.com.au
Updated:
2014-01-03 18:04:10
The iPod Nano has been refined, and its larger capacity and sleek styling makes it more appealing than ever.
83%
expertreviews.co.uk
Updated:
2014-01-03 18:04:10
Apple has done the nigh on impossible and made the iPod Nano even better. If you lamented the loss of the old metal-clad iPod Mini and werent tempted by the scratch-magnet Nano that Apple replaced it with, the new model may be just what youre looki...
80%
Zdnet.com.au
Updated:
2014-01-03 18:04:10
first take Apples second generation iPod Nano looks and feels better than the original, and comes in 2GB, 4GB and 8GB versions.
0%
theregister.co.uk
Updated:
2014-01-03 18:04:10
Of course, having established the black and white pairing and seen it emulated during the last 12 months by a thousand electronic devices, Apple has little choice but to make a change if its to stay ahead of the game, and at least this time round th...
Bottom line The new Nano is certainly more iPod for your money, and theres no doubt that, feature-wise, its a big improvement over the first-generation model. Me, I prefer the look of the old one, but if the popularity of the multi-coloured iPod Mini is anythin...
90%
gadgetguy.com.au
Updated:
2014-01-03 18:04:10
In its second iteration, the Nano continues to be an impressive personal music player.
Good Thin and light, easy iPod interface, good battery life.
Bad iTunes has to be downloaded, no video, fixed battery, black only.
Bottom line In its second iteration, the Nano continues to be an impressive personal music player.
80%
stuff.tv
Updated:
2014-03-20 03:52:35
At its unveiling in autumn 2005, the first-generation iPod Nano drew a chorus of gasps, followed by wild applause: it was undoubtedly the coolest MP3 player the world had ever seen. So it was shocking when, a year later, Steve Jobs unveiled the second-...
Good Stylish. 24-hour battery life. Robust design.
Bad No video. No Windows Media support.
Bottom line Not the most feature-rich Flash MP3 player, but still the sexiest – and the second-generation Nano addresses all the weaknesses of its predecessor...
100%
thestar.com.my
Updated:
2016-11-25 03:35:35
Smaller nano with big improvements iPod nano (Apple Computer, Inc) Portable digital audio player Storage: 8GB Flash memory Interface: USB2.0 Battery: Built-in lithium-ion (maximum 24 hours playback) Other features: Image support, games, Nike + iPod s...
Good More affordable price; new design and colours; longer battery life, better search function.
Bad Minor problems synching with iTunes.
Bottom line CHONG JINN XIUNG says the new iPod nano comes with all the right reasons to finally own an iPod, if you have been holding back on owning one all this while.JUST when you thought things couldn’t get better for iPod owners everywhere, Apple launches a...
0%