HP logo

HP 6ZA17AE print head Thermal inkjet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
451035
Info modified on:
09 Nov 2024, 00:05:43
Bullet Points HP 6ZA17AE print head Thermal inkjet:
  • - Extend the life of your printer with replaceable printheads. Just replace and resume printing.
  • - Count on crisp, sharp text and graphics for all your important documents, time after time.
Long product name HP 6ZA17AE print head Thermal inkjet:

6ZA17AE Black Printhead

HP 6ZA17AE print head Thermal inkjet:

Ideal for customers who choose printheads for HP Smart Tank 500 All-in-One series,HP Smart Tank 510/530/610 Wireless All-in-One series,HP Smart Tank Plus 550/570/650 Wireless All-in-One series printers and resume quality printing.
HP printheads work with your HP ink tank system and Original HP inks to print thousands of pages.[1] Continue printing with printheads that snap into place for HP premium quality and reliability.

Short summary description HP 6ZA17AE print head Thermal inkjet:

HP 6ZA17AE, HP Tank 500, 515, 516, 519, 530, 580, 615, HP Smart Tank 520 All-in-One, Thermal inkjet, Black, Malaysia, 113 mm, 37 mm

Long summary description HP 6ZA17AE print head Thermal inkjet:

HP 6ZA17AE. Compatibility: HP Tank 500, 515, 516, 519, 530, 580, 615, HP Smart Tank 520 All-in-One, Print technology: Thermal inkjet, Printing colours: Black. Width: 113 mm, Depth: 37 mm, Height: 115 mm. Package width: 116,3 mm, Package depth: 36,5 mm, Package height: 100,9 mm. Number of cartons per pallet: 40 pc(s), Quantity per pallet: 2400 pc(s), Number of layers per pallet: 5 pc(s)

Reasons to buy
Video
Specs
Distributors
Loading...
Disclaimer HP 6ZA17AE print head Thermal inkjet 6ZA17AE:
[1] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies. [2] See http://www.hp.com/go/suppliesclaims. [3] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.