location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMUDSC desk tray/organizer Plastic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMUDSC Under-Desk Clamp-On Storage Tray with Built-In Mouse Pad and Wrist Rest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMUDSC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332249180 show
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:07:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMUDSC desk tray/organizer Plastic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stores supplies beneath your desk surface to keep your work area clear of clutter
  • - Clamps to desk at a comfortable height and angle for ergonomic arm/hand placement
  • - Rotates 360° to swivel under desk out of sight and out of the way when not in use
  • - Mouse pad with smooth-glide surface and wrist rest accommodates either hand
  • - Easy to install to flat surface up to 2.2 in. thick with no tools or hardware needed
Warranty: 5-year limited
Long product name Tripp Lite DMUDSC desk tray/organizer Plastic Black :
The long product name of Tripp Lite DMUDSC desk tray/organizer Plastic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Under-Desk Clamp-On Storage Tray with Built-In Mouse Pad and Wrist Rest
More>>>
Tripp Lite DMUDSC desk tray/organizer Plastic Black:
The official description of Tripp Lite DMUDSC desk tray/organizer Plastic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep Essential Office Supplies Within Reach Without Taking Up Desk Space
This convenient storage tray clamps below the surface of your desk to keep your work area refreshingly clear of office clutter. The DMUDSC features three recessed storage bins to hold coins, paper clips, pins, staples, Post-Its and other essential office supplies. By keeping these essential supplies under your desk, you can keep your work surface looking clean and professional, while still stashing your pens and pencils within easy reach.

Built-In Mouse Pad Helps You Surf the Web in Comfort
A generously sized mouse pad with a smooth-glide surface and soft wrist rest fits most standard mice. The mouse pad swivels to either side to accommodate both right- and left-hand users. The entire unit rotates 360 degrees and swivels out of sight beneath the desk surface when not in use.

Easy to Install with No Tools Needed
The DMUDSC clamps to flat surfaces up to 2.2 inches thick and supports up to 6.6 lbs (2.9 kgs). No hardware or tools are required.

Short summary description Tripp Lite DMUDSC desk tray/organizer Plastic Black:
This short summary of the Tripp Lite DMUDSC desk tray/organizer Plastic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMUDSC, Plastic, Black, China, 350,5 mm, 30 mm, 36,1 mm

Long summary description Tripp Lite DMUDSC desk tray/organizer Plastic Black:
This is an auto-generated long summary of Tripp Lite DMUDSC desk tray/organizer Plastic Black based on the first three specs of the first five spec groups.

Tripp Lite DMUDSC. Material: Plastic, Product colour: Black, Country of origin: China. Width: 350,5 mm, Length: 30 mm, Height: 36,1 mm. Quantity per pack: 1 pc(s). Master (outer) case weight: 13,6 kg

Features
Material
Plastic
Product colour
Black
Country of origin
China
Weight & dimensions
Width
350,5 mm
Length
30 mm
Height
36,1 mm
Weight
680 g
Package width
363,2 mm
Package depth
205,7 mm
Package height
73,7 mm
Package weight
820 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Quantity per master (outer) case
12 pc(s)
Master (outer) case length
375,9 mm
Master (outer) case height
429,3 mm
Master (outer) case width
480,1 mm
Depth
200,7 mm
Master (outer) case GTIN (EAN/UPC)
10037332249187
Logistics data
Master (outer) case weight
13,6 kg
Country Distributor
United States 1 distributor(s)