location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Basic Surge 5 Outlet w/Tel Schuko 230V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Surge 5 Outlet w/Tel Schuko 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5T-FR
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 18:29:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Basic Surge 5 Outlet w/Tel Schuko 230V :
The long product name of APC Basic Surge 5 Outlet w/Tel Schuko 230V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Basic Surge 5 Outlet w/Tel Schuko 230V
More>>>
APC Basic Surge 5 Outlet w/Tel Schuko 230V:
The official description of APC Basic Surge 5 Outlet w/Tel Schuko 230V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world's only surge protector to incorporate removable cable guide and rotating cord retainer.
Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. This unit will protect your equipment from the threat of bad power. The Essential SurgeArrest series offers a great value for home equipment and business applications such as small office/home computers.

Short summary description APC Basic Surge 5 Outlet w/Tel Schuko 230V:
This short summary of the APC Basic Surge 5 Outlet w/Tel Schuko 230V data-sheet is auto-generated and uses the product title and the first six key specs.

APC Basic Surge 5 Outlet w/Tel Schuko 230V, 820 g, 0 - 40 °C, 0 - 95%

Long summary description APC Basic Surge 5 Outlet w/Tel Schuko 230V:
This is an auto-generated long summary of APC Basic Surge 5 Outlet w/Tel Schuko 230V based on the first three specs of the first five spec groups.

APC Basic Surge 5 Outlet w/Tel Schuko 230V. Weight: 820 g

Weight & dimensions
Weight
820 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2,44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2,44 m
(show image)
PH6VT3-UK Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2,44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2,44 m
(show image)
PH6VT3-GR Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)