location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E936365
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E936365 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173116037 show
Category:
point of sale systems
POS Systems Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One LCD 39,6 cm (15.6") Black
  • - Touchscreen
  • - Intel® Core™ i5 2,1 GHz 9 MB
  • - DDR4-SDRAM 8 GB
  • - SSD 128 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Bluetooth Wi-Fi Powered USB
  • - VESA mounting Panel mounting interface: 75 x 75 mm
  • - 180 W
Long product name Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black :
The long product name of Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EloPOS System, 15.6'' diagonal, Active matrix TFT LCD (LED) 1920x1080, Intel Q370 Express, Intel Core i5-8500T, Intel UHD Graphics 630, 8GB 2400MHz DDR4 SO-DIMM, 128GB M.2 SATA SSD, Wi-Fi 802.11 a/b/g/n/ac 2.4/5GHz, Bluetooth 5.0, Stand & I/O Hub
More>>>
Short summary description Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:
This short summary of the Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions E936365, 39,6 cm (15.6"), 1920 x 1080 pixels, LCD, 255 cd/m², Projected capacitive system, 700:1

Long summary description Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black:
This is an auto-generated long summary of Elo Touch Solutions E936365 POS system i5-8500T 2,1 GHz All-in-One 39,6 cm (15.6") 1920 x 1080 pixels Touchscreen Black based on the first three specs of the first five spec groups.

Elo Touch Solutions E936365. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, Display type: LCD. Processor family: Intel® Core™ i5, Processor model: i5-8500T, Processor generation: 8th gen Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, Storage media type: SSD. Graphics card manufacturer: Intel, Graphics card: UHD Graphics 630

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)