location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVSBTH4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVSBTH4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304367437 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:19:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Sealed Lead Acid (VRLA)
  • - 9 Ah
Long product name APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah :
The long product name of APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy VS Smart Modular Battery String High Capacity 9Ah
More>>>
APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah:
The official description of APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Galaxy VS Smart Modular Battery String High Capacity 9Ah
One battery string for the Galaxy VS UPS. This string contains 9 Ah batteries.

Short summary description APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah:
This short summary of the APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah data-sheet is auto-generated and uses the product title and the first six key specs.

APC GVSBTH4, Sealed Lead Acid (VRLA), Silver, 9 Ah, China, 108 kg, 428 mm

Long summary description APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah:
This is an auto-generated long summary of APC GVSBTH4 UPS battery Sealed Lead Acid (VRLA) 9 Ah based on the first three specs of the first five spec groups.

APC GVSBTH4. Battery technology: Sealed Lead Acid (VRLA), Product colour: Silver, Battery capacity: 9 Ah. Weight: 108 kg, Width: 428 mm, Height: 157 mm. Package width: 560 mm, Package height: 180 mm, Package depth: 820 mm

Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)