Bestway logo

Bestway 68094 camping tent 6 person(s) Blue, White Dome/Igloo tent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104774
Info modified on:
01 Jun 2022, 15:49:58
Short summary description Bestway 68094 camping tent 6 person(s) Blue, White Dome/Igloo tent:

Bestway 68094, Camping, Hard frame, Dome/Igloo tent, 6 person(s), 15,8 kg, Blue, White

Long summary description Bestway 68094 camping tent 6 person(s) Blue, White Dome/Igloo tent:

Bestway 68094. Number of sleeping places: 6 person(s), Comfort sleeping capacity (max): 6 person(s), Frame type: Hard frame. Type: Dome/Igloo tent, Purpose: Camping, Product colour: Blue, White. Ground cloth material: Polyester, Interior material: Polyester, Tent floor material: Polyethylene. Width: 4900 mm, Depth: 2800 mm, Height: 2000 mm. Package width: 735 mm, Package depth: 280 mm, Package height: 315 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.