location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67712 air mattress Single mattress Beige Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67712
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67712
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968200
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2020 10:44:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 67712 air mattress Single mattress Beige Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single mattress
  • - Child Unisex
  • - Beige
More>>>
Short summary description Bestway 67712 air mattress Single mattress Beige Unisex:
This short summary of the Bestway 67712 air mattress Single mattress Beige Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67712, Single mattress, Other, Indoor

Long summary description Bestway 67712 air mattress Single mattress Beige Unisex:
This is an auto-generated long summary of Bestway 67712 air mattress Single mattress Beige Unisex based on the first three specs of the first five spec groups.

Bestway 67712. Type: Single mattress, Product colour: Beige, Recommended age group: Child. Width: 889 mm, Length: 1880 mm, Height: 1090 mm. Package type: Box. Minimum order quantity: 4 pc(s), Quantity per pallet: 120 pc(s)

Features
Shape
Other
Type *
Single mattress
Product colour *
Beige
Recommended age group *
Child
Suitable for
Indoor
Built-in pillow
No
Backrest
Yes
Indication light
No
Recommended gender
Unisex
Quantity
1
Intrastat code
39269092
Weight & dimensions
Width
889 mm
Length
1880 mm
Height
1090 mm
Weight
3,34 kg
Package width
300 mm
Package depth
300 mm
Package height
85 mm
Package volume
35000 cm³
Packaging content
Package type
Box
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
120 pc(s)