location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67725 air mattress Double mattress Blue, Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67725
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138968965 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 14:45:16
The date of the most recent change of this product data-sheet in Icecat.
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67725 air mattress Double mattress Blue, Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Queen size
  • - Unisex
  • - Built-in air pump
  • - Blue, Grey
More>>>
Short summary description Bestway 67725 air mattress Double mattress Blue, Grey Unisex:
This short summary of the Bestway 67725 air mattress Double mattress Blue, Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67725, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 67725 air mattress Double mattress Blue, Grey Unisex:
This is an auto-generated long summary of Bestway 67725 air mattress Double mattress Blue, Grey Unisex based on the first three specs of the first five spec groups.

Bestway 67725. Type: Double mattress, Product colour: Blue, Grey, Mattress size: Queen size. Width: 1930 mm, Length: 2030 mm, Height: 360 mm. Package width: 390 mm, Package depth: 355 mm, Package height: 170 mm. Quantity per pack: 1 pc(s). Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product colour *
Blue, Grey
Suitable for
Indoor
Built-in pillow
Yes
Built-in air pump *
Yes
Indication light
No
Control type
Rotary
Recommended gender
Unisex
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
16942138985907
Weight & dimensions
Width
1930 mm
Length
2030 mm
Height
360 mm
Weight
6,65 kg
Packaging data
Package width
390 mm
Package depth
355 mm
Package height
170 mm
Package volume
53000 cm³
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)
Brand Image Product code Product Stock Price from
Bestway 67696 air mattress Double mattress Beige Unisex Bestway 67696 air mattress Double mattress Beige Unisex
(show image)
67696 67696
Bestway 67626 air mattress Single mattress Grey Unisex Bestway 67626 air mattress Single mattress Grey Unisex
(show image)
67626 67626
Bestway 67632 air mattress Double mattress Grey Unisex Bestway 67632 air mattress Double mattress Grey Unisex
(show image)
67632 67632