location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 65329 surfboard Stand Up Paddle board (SUP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65329
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65329
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138962017
Category: Surfboards Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 65329 surfboard Stand Up Paddle board (SUP):
This short summary of the Bestway 65329 surfboard Stand Up Paddle board (SUP) data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 65329, Stand Up Paddle board (SUP), Flat, Multicolour, Tritech, 120 kg, Box

Long summary description Bestway 65329 surfboard Stand Up Paddle board (SUP):
This is an auto-generated long summary of Bestway 65329 surfboard Stand Up Paddle board (SUP) based on the first three specs of the first five spec groups.

Bestway 65329. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product colour: Multicolour. Length: 3200 mm, Weight: 16,1 kg, Width: 760 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 8 pc(s)

Features
Product colour *
Multicolour
Material *
Tritech
Type *
Stand Up Paddle board (SUP)
Board profile *
Flat
Inflatable *
Yes
Non-slip surface
Yes
Maximum weight capacity
120 kg
Carrying handle(s)
Yes
Package type
Box
Intrastat code
89031010
Weight & dimensions
Length *
3200 mm
Width
760 mm
Thickness
15 cm
Weight & dimensions
Weight *
16,1 kg
Package width
420 mm
Package depth
870 mm
Package height
360 mm
Package volume
145000 cm³
Packaging content
Oar(s) included
Yes
Number of oars
1
Hand air pump
Yes
Repair kit included
Yes
Carrying case
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
8 pc(s)
Brand Image Product code Product Stock Price from
Bestway 65308 surfboard Stand Up Paddle board (SUP) Bestway 65308 surfboard Stand Up Paddle board (SUP)
(show image)
65308 65308
Bestway 65310 surfboard Stand Up Paddle board (SUP) Bestway 65310 surfboard Stand Up Paddle board (SUP)
(show image)
65310 65310