Summer Fun logo

Summer Fun 501540029 Pool Covering Pool cover

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20161
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Summer Fun 501540029 Pool Covering Pool cover:

Summer Fun 501540029, Pool cover, Round, Green, PVC, 4,6 m, 1,61 kg

Long summary description Summer Fun 501540029 Pool Covering Pool cover:

Summer Fun 501540029. Product type: Pool cover, Shape: Round, Product colour: Green. Diameter: 4,6 m, Weight: 1,61 kg. Package type: Foil bag, Package width: 550 mm, Package depth: 30 mm. Quantity per pallet: 120 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.